Product Watch
Sponsored by
Communication and Interfaces
-
2 - 26 GHz GaAs Surface Mount LO Driver Amplifier
Supplier: Marki Microwave LLCThe AMM-9619PSM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. It can drive an L or H diode mixer from 2 to 26 GHz. This amplifier also has exceptionally low input and output reflections, and a low 1.6 dB typical noise figure from 8 to 18 GHz. Additionally, this amplifier features 14 dB gain from 2 to 18 GHz with a positive gain slope... -
12 – 14 GHz MMIC BPF in 3.5mm Chip Scale Package
Supplier: Marki Microwave LLCThe MFBP-00081CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. This filter features a 12 to 14 GHz passband, steep rejection slopes and 26 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication... -
18 – 86 GHz DB Mixer in 2.5mm Chip Scale Package
Supplier: Marki Microwave LLCThe MM1-1886HCSP2 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. It features an excellent 9 dB conversion loss, high 40 dB LO to RF isolation and +20 dBm IIP3 across broad 18 to 86 GHz RF/LO and DC to 27 GHz IF bandwidths. The MM1-1886HCSP2 is available in a lead-free, RoHS compliant 2.5x2.5 mm chip scale surface mount pa... -
Passive GaAs MMIC 10 - 12 GHz Bandpass Filter
Supplier: Marki Microwave LLCThe MFBP-00080CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering from 10 to 12 GHz. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technolog... -
1 - 8 GHz MMIC 4-Way Power Divider/Splitter
Supplier: Marki Microwave LLCThe MPD4-0108CSP2 is a small footprint MMIC 4-Way Wilkinson power divider/power splitter featuring high 22 dB isolation in our compact CSP2 chip scale package. The MPD4-0108CSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while maintaining isolation at low frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner.... -
DC-40 GHz High Power Limiter
Supplier: Marki Microwave LLCThe HLM-40ABH is a wide bandwidth GaAs Schottky diode signal limiter featuring +35 dBm Input IP3 and 2W CW power handling. It offers low 0.7 dB insertion loss and 22 dB return loss from DC through Ka band with a typical 1dB compression point of 9 dBm. Its moderate power handling makes it ideal for protecting sensitive components and for applications requiring high linearity. The HLM-40AB... -
Passive GaAs MMIC 8.4 - 12.50 GHz Bandpass Filter
Supplier: Marki Microwave LLCThe MFBA-00004BH passive MMIC bandpass filter is an ideal solution for small-form factor, high rejection filtering from 8.4 to 12.5 GHz. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBA-00004BH is av... -
200 to 3600MHz RF Dual Junction Drop in Isolator
Supplier: UIY Inc.The UIYDDI5025A dual-junction isolator is a high-performance product manufactured by UIY Inc., specifically designed for the 200 to 3600MHz frequency band. Its excellent signal isolation capabilities and stable power transmission characteristics make it a key component in wireless communication systems. -
5 GHz Wi-Fi 7 High Power Front End Module
Supplier: QorvoThe Qorvo® QPF4557 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output... -
33.0~38.0GHz RF Waveguide Isolators
Supplier: UIY Inc.The UIYWI2025B Waveguide Isolator covers 33 to 38GHz, features WR28(BJ320) interface, and handles up to 25W. It boasts low insertion loss, high isolation, and is suitable for military, space, and commercial applications. Custom designs available.