Product Watch

Communication and Interfaces

  • 5GHz Wi-Fi U-NII 2c-4 bandBoost Filter

    Supplier: Qorvo
    The Qorvo® QPQ5501 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 2c-4 band and high near-in rejection in the UNII 1-3 and UNII 5-8 band. The filter module is specifically designed to enable industry leading capacity performance in Wi-Fi applications that result in higher...
  • 1225 ~ 1875MHz UHF 16dB 100W Coaxial Isolator

    Supplier: UIY Inc.
    1225 ~ 1875MHz UHF 16dB 100W Coaxial Isolator
  • 400 ~ 470MHz 200W TAB Type Drop in Isolator

    Supplier: UIY Inc.
    400 ~ 470MHz 200W TAB Type Drop in Isolator
  • SPACE QUALIFIED DIRECTIONAL COUPLERS

    Supplier: KRYTAR, Inc.
    KRYTAR specializes in the design and manufacturing of ultra-broadband, high-performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials...
  • L-Band Switched Filter Bank Module

    Supplier: Qorvo
    The QPB1029 is a L-Band switched filter bank module that integrates two switches on both sides of 8 filters and a bypass. This module is housed in a 10.0 x 10.0 mm package for radar applications. Low insertion loss, coupled with TCSAW's low susceptibility to temperature and manufacture variations, make this switched filter bank an ideal choice for L-Band D&A appl...
  • 8-12GHz 12W Transmit / Receive Module

    Supplier: Qorvo
    QPF5001 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates limiter, low-noise amplifier, and power amplifier. QPF5001 is configured to interface with a circulator. Transmit power is 12W saturated, receiver noise figure is 1.5dB. Lead free and RoHS compliant.
  • 9.2 ~ 9.8GHz SHF 23dB WR90 Waveguide Circulator

    Supplier: UIY Inc.
    9.2 ~ 9.8GHz SHF 23dB 100W WR90 Waveguide Circulator
  • 9.0 ~ 10.0GHz SHF 20dB 15W Microstrip circulator

    Supplier: UIY Inc.
    9.0 ~ 10.0GHz SHF 20dB 15W Microstrip circulator
  • 1920 ~ 1990MHz UHF 25dB SMT Surface Mount Isolator

    Supplier: UIY Inc.
    1920-1990MHz UHF SMT Isolator, 0.25dB loss, 25dB isolation.
  • 5-396MHz Voltage Variable Equalizer

    Supplier: Qorvo
    5-396MHz Upstream Cable Compensated, Voltage Variable Equalizer The QPC7339 is a voltage controlled variable equalizer with a cable compensated response employing SOI attenuator, optimized for DOCSIS 3.1 and DOCSIS 4.0 Upstream path applications between 5MHz and 396MHz
Advertisement
Advertisement
Advertisement