Product Watch
Sponsored by
Communication and Interfaces
-
Low-Power Multi-Standard Wireless SoC
Supplier: QorvoThe QPG6200L is the industry’s most reliable and robust wireless multi-standard System-on-Chip. Featuring Qorvo’s ConcurrentConnect™ technology, the QPG6200L supports the latest standards for Matter (over Thread), Zigbee and Bluetooth® Low Energy in a truly concurrent way. The low-power QPG6200L enables the adoption of Matter while suppo... -
175-210MHz High Power RF Circulator
Supplier: UIY Inc.In the rapid development of wireless communication and radar system, 175-210MHz high power circulator has become the technical focus in military, industrial and communication field by virtue of its excellent VHF band adaptability and high power carrying capacity. -
Tackling water waste with cellular IoT
Supplier: Nordic Semiconductor ASAWater consumption is outstripping supply. The National Geographic Society says we are consuming eight times more water than we did a century ago[1], a concern that is leading to the ‘water gap’, where renewable water sources can’t keep pace with demand. It’s a problem made worse in times of drought, and affects high-income countries as much as it does l... -
Low-Loss High-Isolation RF Switch Diode
Supplier: Win Source ElectronicsMA4AGSW2 PIN diode delivers ultra-fast SPDT switching with low insertion loss and high isolation, ideal for mmWave, radar, and high-speed RF systems. -
12.4 to 18.0GHz – Waveguide Circulator
Supplier: UIY Inc.Waveguide Circulator is a 3 or 4 Port ferromagnetic device used to regulate the signal flow within a system. Waveguide circulators are typically designed to have minimal loss when transmitting an input signal from one port to the next. -
Low-Noise High-Gain RF Power Amplifier
Supplier: Win Source ElectronicsThe RFPA0133TR7 is a GaAs HBT-based, digitally programmable RF power amplifier delivering high gain and low noise across 380–960 MHz, optimized for ISM and industrial wireless applications with up to 30 dBm output power and >60% efficiency. -
60 to 200MHz – Coaxial Isolator
Supplier: UIY Inc.Coaxial Isolator UIYCI80140B, covering 60~200MHz frequency range,supporting a maximum power handling of 500W, with an isolation level up to 23dB, stable performance, exceptional quality,easily tackling various communication challenges. Customizable on demand. -
Amplifiers
Supplier: ASAP Semiconductor LLCAmplifiers are among the most commonly used electronic devices in the world. They serve as one of the basic building blocks of many circuits and come in a wide range of forms. -
170-180MHz 1500W High Power Circulator
Supplier: UIY Inc.The recently launched 170-180MHz/1500W circulator,with millimeter wave magnetic circuit optimization technology and composite cavity heat dissipation architecture, it achieves the lowest insertion loss (≤0.25dB) and the highest continuous power (1500W) among similar products. Highest continuous power (1500W),helping customers break through the stability limit of narrow-band high-power... -
7GHz to 10GHz WR112 Waveguide Isolator
Supplier: UIY Inc.The UIYWI4876A from UIY is a type of WR112 waveguide isolator operating over 7GHz to 10GHz. It is in bandwidth 20% and performs at insertion loss less than 0.25dB, isolation higher than 25dB, VSWR1.2:1 max. It is capable of forward power in 100W and reverse in 30W, with operating temperature -40~+85degC.