Product Watch

Communication and Interfaces

  • Reliable quantum and cryogenic components

    Supplier: KRYTAR, Inc.
    Stocked and Ready At KRYTAR, we offer a wide range of quantum and cryogenic components for numerous applications. Known for meeting the strictest specifications, our products feature non-magnetic designs, are optimized for extremely cold environments, and are in stock for immediate delivery. For temperature details, please contact our factory.
  • 450~470MHz RF Dual Junction Coaxial Isolator

    Supplier: UIY Inc.
    UIY RF Dual Junction Coaxial Isolator Custom Design available: •Operating Frequency from 10MHz to 40GHz. •Connector Type optional SMA, N, K, BNC, 2.92mm, 7/16 DIN and 4.3-10 mini DIN with female, jack, male, male to female and plug genders. •Power up to 3000W. Select the appropriate connector according to the working frequency and purpose.
  • KRYTAR: Celebrating 50-year Anniversary

    Supplier: KRYTAR, Inc.
    50-Year Legacy and Customer Relationships We’re celebrating 50 years of providing the highest quality ultra-broadband, mmWave, microwave, and RF components and test equipment for both commercial and military applications.
  • 6 GHz Wi-Fi 7 High Power Front End Module

    Supplier: Qorvo
    The Qorvo® QPF4657 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. This is done...
  • 6 GHz Wi-Fi 7 Front End Module

    Supplier: Qorvo
    The Qorvo QPF4609 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output power and le...
  • RF Broadband Circulator 1.35 to 2.7GHz Circulator

    Supplier: UIY Inc.
    The UIYBCC5049A135T27SF dual-junction isolator is a high-performance product manufactured by UIY Inc., specifically designed for the 1.35 to 2.7GHz frequency band. Its excellent signal isolation capabilities and stable power transmission characteristics make it a key component in wireless communication systems.
  • High-Power 1500 to 3200MHz Band Pass Filter

    Supplier: UIY Inc.
    Discover UIY Inc.'s UIYBPF8550A1500T1560 SF Band Pass Filter, engineered for peak performance in the 1500 to 3200MHz range.
  • 5 GHz Wi-Fi 7 Front End Module

    Supplier: Qorvo
    The Qorvo QPF4509 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output power and le...
  • Power Dividers

    Supplier: Knowles Precision Devices
    Knowles DLI brand has an offering of Wilkinson and Resistive Power Dividers
  • 2.4GHz 802.11be Wi-Fi7 + BT Front End Module

    Supplier: Qorvo
    The Qorvo® QM42655 is an integrated Mobile Wi-Fi front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a broad range of supply voltage (3.0V < Vcc < 5.0V). The multiple Wi-Fi and BT TX modes enable optimization of output power, li...
Advertisement
Advertisement
Advertisement