Product Watch

Communication and Interfaces

  • 2300~2500MHz UHF 100W Coaxial Circulator

    Supplier: UIY Inc.
    The UIYCC2528A2300T2500S F is a high-performance coaxial circulator specifically designed to meet the high demands of modern microwave communications, radar, and test & measurement fields for signal transmission. With its exceptional performance, stability, and reliability, this circulator plays a crucial role in microwave signal transmission.
  • 5 - 7 GHz Wi-Fi 7 Front End Module

    Supplier: Qorvo
    The Qorvo® QM45508 is an integrated Mobile Wi-Fi front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a broad range of supply voltage (3.0V < Vcc < 5.0V). The multiple Wi-Fi TX modes enable optimization of output power...
  • 0.7–10.0 GHz 30W SMT RF Circulator

    Supplier: UIY Inc.
    UIY's RF Surface Mount Circulator UIYSC12A delivers low insertion loss (≤0.3 dB), high isolation (≥23 dB), and 30 W power handling across 0.7–10.0 GHz. Ideal for radar, telecom, and microwave radio systems.
  • Essential pin planning guideline for system design

    Supplier: Nordic Semiconductor ASA
    Essential pin planning guidelines for the nRF54L Series Efficient pin planning is a critical first step in any successful embedded system design, especially when power consumption and flexibility are key. Properly assigning the SoC’s available pins to various peripherals is crucial for ensuring not only correct operation but also maintaining ultra-low-power operation. While...
  • RF Dual Directional Coupler 3.0~4.0GHz 300W

    Supplier: UIY Inc.
    Design Features High RF performance, ultra-competitive price. Military, space and commercial applications. Custom design available upon request. Support one year standard warranty
  • DC to 3GHz 200W RF Coaxial Attenuator

    Supplier: UIY Inc.
    High RF performance, ultra-competitive price. Military, space and commercial applications. Custom design available upon request. Support one year standard warranty
  • AMM-9860PSM - 3 to 30 GHz Surface Mount LNA

    Supplier: Marki Microwave LLC
    AMM-9860PSM - Marki Microwave’s new AMM-9860PSM offers industry-leading LNA performance from 3 to 30 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 13.5dB gain and +28dBm OIP3 with a low 2.7 dB typical noise figure, the AMM-9860PSM is an ideal linear signal amplifier for applications requiring low power cons...
  • AMM-9854PSM - DC to 30 GHz Surface Mount LNA

    Supplier: Marki Microwave LLC
    AMM-9854PSM - Marki Microwave’s new AMM-9852PSM offers industry-leading LNA performance from DC to 30 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 14dB gain and +25dBm OIP3 with a low 2.5 dB typical noise figure, the AMM-9854PSM is an ideal linear signal amplifier for applications requiring low power consu...
  • AMM-9858PSM - 2 to 20 GHz Surface Mount LNA

    Supplier: Marki Microwave LLC
    AMM-9858PSM - Marki Microwave’s new AMM-9858PSM offers industry-leading LNA performance from 2 to 20 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 17dB gain and +30dBm OIP3 with a low 1.9 dB typical noise figure, the AMM-9858PSM is an ideal linear signal amplifier for applications requiring low power consum...
  • AMM-9852PSM - DC to 20 GHz Surface Mount LNA

    Supplier: Marki Microwave LLC
    AMM-9852PSM - Marki Microwave’s new AMM-9852PSM offers industry-leading LNA performance from DC to 20 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 17dB gain and +33dBm OIP3 with a low 1.8 dB typical noise figure, the AMM-9852PSM is an ideal linear signal amplifier for applications requiring low power consu...
Advertisement
Advertisement
Advertisement