Product Watch
Sponsored by
Communication and Interfaces
-
GHz Wi-Fi 7 Non-Linear High Power Front End Module
Supplier: QorvoThe Qorvo® QPF7607 is an integrated high power front end module (iFEM) designed for Wi-Fi 7 (802.11be) systems. This iFEM integrates bandBoost technology to create an easier to use and extremely compact solution for Wi-Fi tri-band applications where operating in two radios simultaneously within the 5 GHz and 6 GHz frequency band is needed. The small form factor and integra... -
Revolutionize Public Spaces with Auracast Audio
Supplier: Nordic Semiconductor ASAAuracast broadcast audio solution powers assistive listening in public spaces with Nordic Semiconductor wireless connectivity Ampetronic and Listen Technologies’ Auri Auracast solution employs Nordic’s nRF5340 SoC to deliver market leading radio sensitivity and power consumption UK-based Ampetronic and Listen Technologies have introduced what is claimed t... -
6–18 GHz Quad 90° Hybrid, SMA-F
Supplier: Werbel Microwave LLCThe WMQH-6-18-S is a quad 90° 3dB hybrid coupler covering 6–18 GHz (X and Ku bands). It offers high isolation, excellent return loss, and low unbalance, with typical insertion loss of 0.8 dB above split. Housed in a rugged 1.00" × 0.50" × 0.38" aluminum case with SMA female connectors. Assembled and tested in the USA. -
2–18 GHz 2-Way Power Divider, N Female
Supplier: Werbel Microwave LLCD-2182-N is a compact 2-way power divider covering 2–18 GHz with N female connectors. It offers low insertion loss (0.5 dB), high isolation (18 dB), and excellent balance, making it ideal for wideband RF applications. -
Active Splitters
Supplier: Werbel Microwave LLCGPS splitter, 8-way, 950-2150MHz, SMA female, active. -
Directional Couplers
Supplier: Werbel Microwave LLCUniversal mounting bracket for directional couplers. -
140MHz~300MHz UIY Customized RF Drop in Isolator
Supplier: UIY Inc.Coaxial Isolator UIYDI5663A, covering 140MHz~300MHz frequency range, supporting a maximum power handling of 300W, with an isolation level up to 23dB, stable performance, exceptional quality, easily tackling various communication challenges. Customizable on demand. -
DC to18GHz RF Coaxial Attenuator 100W
Supplier: UIY Inc.High RF performance, ultra-competitive price. Military, space and commercial applications. Custom design available upon request. Support one year standard warranty. -
COMPACT & CONSISTENT Monopulse Comparators
Supplier: KRYTAR, Inc.KRYTAR’s Monopulse Comparators offer exceptional phase accuracy, amplitude balance, and stability — all in a compact, high-performance package. Ideal for phased array beamforming, radar tracking, and multipath simulation, each device is engineered for precision and repeatability. Built with our 180° hybrid coupler technology, they deliver reliable results in the mo... -
Low power Cellular IoT front end module
Supplier: QorvoMid-Band/Low-Band NB-IoT 1/2 CAT-M1/2 Front End Module Qorvo's QM55011 is a low power Cellular IoT front end module supporting multiple bands. It is a universal Multi-Band PA with adaptive biasing scheme for maximum efficiency. The QM55011 includes integrated Tx filtering for Coexistence, Hamonic Rejection and SEM as well as a SP6T antenna Tx/Rx switch. It is MIPI RFFE V2.0 Compli...