Product Watch

Analog and Digital ICs

  • ECX-2236B SMD Crystal for IoT

    Supplier: ECS Inc. International
    The ECX-2236B is a surface-mount (SMD) quartz crystal that provides precise long-term stability of ±10 ppm and minimal aging.
  • 32.768 kHz Real-Time Clock for Portable Devices

    Supplier: ECS Inc. International
    The ECS-RTC-3225-5699C3 is a small form factor real-time clock (RTC) with an embedded 32.768 kHz TCXO at ±3 ppm stability over -40°C ~ +85°C.
  • Introducing the latest in memory technology

    Supplier: Infineon Technologies AG
    Introducing the latest in memory technology with SEMPER™ NOR Flash. When it comes to automotive technology, your design needs to work the first time, every time and that’s just what you get with the SEMPER™ family of products featuring Enuraflex Architecture™.
  • Pressure Sensor with Polynomial Compensation

    Supplier: Allegro MicroSystems Inc.
    Pressure Sensor Interface with Polynomial Compensation and Diagnostics The A17700 is a sensor interface IC designed to interface piezo resistive bridge for pressure sensing. It offers high accuracy output in Analog, PWM and SENT format with diagnostic. While analog output is used for legacy designs, PWM and unique FAST SENT output protocols support new application requireme...
  • Compact Clipped Sine Wave TCXO for IoT Designs

    Supplier: ECS Inc. International
    The ECS-TXO-25CSMV is a MultiVolt™ temperature-controll ed oscillator featuring a clipped sine wave output and ultra-tight frequency stability of ±0.5 ppm over -40°C ~ +85°C operating temperature. Product specs include a voltage capability of 1.7V ~ 3.465V and a ceramic package size of 2.5 x 2.0 mm.
  • New MxFE (mixed-signal FE): Analog Devices

    Supplier: Richardson RFPD
    Analog Devices’ highly integrated mixed-signal front-ends (MxFE®) meet the demands of today’s most challenging high-speed, ultrawideband RF signal generation and transmit / receive applications AD9081: MxFE® with four 16-bit, 12 GSPS RF DAC cores and four 12-bit, 4 GSPS RF ADC cores AD9082: MxFE® with four 16-bit, 12 GSPS RF DAC cores and two 12-bit,...
  • MultiVolt™ Clipped Sine Wave TCXO 2.0 x 1.6 mm

    Supplier: ECS Inc. International
    The ECS-TXO-20CSMV are fixed frequency MultiVolt™ TCXOs with a current consumption of 2.0 mA. They are available in a 2.0 x 1.6 x 0.8 mm package size and ideal for wireless connectivity and smart grid applications.
  • New High Gain LNA is Pin-to-Pin Compatible

    Supplier: Skyworks Solutions, Inc.
    New High Gain LNA is Pin-to-Pin Compatible with Family of High Performance LNAs The SKY67181-396LF is a high gain, low noise amplifier designed to meet the challenging requirements of cellular LTE and 5G NR infrastructure applications. This LNA features ultra low-noise figure, high gain, and operates over a wide range of frequencies. To reduce PCB board space, this d...
  • High-power FEMs for Ultra-fast Wi-Fi 6E Apps

    Supplier: Skyworks Solutions, Inc.
    The SKY85784-11 features extremely low EVM floor while simultaneously providing ultra-high linear output power that can meet the regulatory limit, therefore improving overall range coverage. The SKY85780-11 is the only solution on the market to maximize distance and throughput within FCC maximum output power limit.
  • Front-end Module for LPWAN, LoRa, IoT and ISM Apps

    Supplier: Skyworks Solutions, Inc.
    Skyworks’ SKY66422-11 is the newest addition to our family of compact, high performance RF front-end modules (FEMs) which is specifically designed for LPWAN – supporting LoRa®, SigFox and other unlicensed band technologies – as well as high-power Industrial, Scientific, Medical (ISM) applications operating in the 860-930 MHz frequency range. This new solution delive...
Advertisement
Advertisement
Advertisement