Product Watch
Sponsored by
Analog and Digital ICs
-
MultiVolt™ LVDS Low Jitter Oscillators
Supplier: ECS Inc. InternationalThe ECX2-LMV MultiVolt LVDS low jitter oscillator operates over 2.375V ~ 3.63V with a stability of ±25ppm. Ideal for SONET, broadband and FPGA applications. -
Long-Term Support for NXP MPC860/MPC855 Products
Supplier: Rochester ElectronicsRochester Electronics and NXP Semiconductors have partnered together to continue the MPC860/MPC855 product family beyond the NXP published last ship date. -
Tight Stability, Low Aging Crystal for IoT
Supplier: ECS Inc. InternationalThe ECX-1048B miniature, tight-stability SMD crystals have a compact ceramic package size of 1.2 x 1.0 x 0.33 mm. The ECX-1048B crystals offer low ESR and low first-year aging of ±2 ppm max. The 48B-CKY version has a tolerance of ±10 ppm max at +25°C and a stability of ±10 ppm max over -30°C ~ +85°C. -
Solve the 3 Most Common SiC Issues in EVs
Supplier: Skyworks Solutions, Inc.Electrification is transforming the automotive industry, forcing designers who once worried about fuel economy to now think about charge times, range, and power converter efficiency. Electric vehicles (EVs) represent a radical shift from the internal combustion engines (ICE) that have dominated vehicle sales for nearly a century. Manufacturers are hunting for disruptive technology t... -
Eaton's Sensors Portfolio
Supplier: DigiKeySensors are designed to detect or measure physical phenomena such as light, pressure, or temperature. Electronic sensors convert (or “transduce”) physical stimuli from the environment into electrical signals and trigger an actuating device that performs a specific function like switching on a motor or turning on the lights in your home. -
Stratum 3 TCXO for Modern AI Applications
Supplier: ECS Inc. InternationalThe ECS Inc. International ECS-TXO32-S3 series Stratum 3 TCXO can be used in a wide array of applications including: IEEE 1588 timing and synchronous Ethernet base stations, femtocells, microcells, networking and test measurement. They deliver outstanding phase noise performance and a high level of stability at ±280ppb. -
IoT and Wearables - 1.6 x 1.2 mm SMD Crystal
Supplier: ECS Inc. InternationalThe ECX-1247 is a small form factor surface mount crystal that comes in a 1.6 x 1.2 x 0.3 mm package. This product offers tight stability and tolerance over the industrial temperature range of -40ºC to +85ºC with a low frequency capability of 24 MHz. -
RF Front End Development Kit from Richardson RFPD
Supplier: Richardson RFPDRadioCarbon is a standalone RF front end (RFFE) that becomes a development kit when paired with the BytePipe™ SDR system on module. Powered by Wolfspeed and Analog Devices innovation. Created to help you dramatically accelerate your design efforts, including proof-of-concept, prototyping and evaluations. -
32.768 kHz MultiVolt™ Oscillator For IoT
Supplier: ECS Inc. InternationalThe ECS-3215MV-327KE is a 3.2 x 1.5 mm 32.768 kHz HCMOS oscillator with MultiVolt™ capabilities. This small electronic component offers low 1.3µA current consumption and improved stability against uncompensated crystal oscillators. -
The ECS-1612MV MultiVolt™ Oscillator for IoT
Supplier: ECS Inc. InternationalThe ECS-1612MV is a miniature SMD HCMOS oscillator with MultiVolt™ capability of 1.6V ~ 3.6V. The 1.6 x 1.2 x 0.7 mm ceramic package is ideal for LoRa Wan, low-power/portable, industrial and IoT applications.