Product Watch

Analog and Digital ICs

  • Low Current CMOS MultiVolt™ Oscillator

    Supplier: ECS Inc. International
    The ECS-2520MVLC is a standard small form factor CMOS surface mount oscillator with MultiVolt™ capabilities. This electronic component is ideal for low power/portable and industrial applications where a low jitter is available over the extended temperature range of -40ºC to +85ºC.
  • High-Power FEM for Automotive V2V and V2X Appls

    Supplier: Skyworks Solutions, Inc.
    Skyworks is pleased to introduce the SKYA21043, a highly-integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for high-power 802.11p applications and systems.
  • Ultra High-band FEM With Enhanced Architecture

    Supplier: Skyworks Solutions, Inc.
    SKY58277 Sky5® ultra high-band FEM features an enhanced architecture to achieve extraordinarily high PAE under regular APT operation, while providing simultaneous high performance and system simplicity.
  • High Efficiency FEM for Smart City Applications

    Supplier: Skyworks Solutions, Inc.
    Skyworks' SKY66121-11, is a high efficiency, high performance transmit/receive front-end module (FEM) that provides greater than four times range extension. The device features low power consumption and enables fast switch timing which is ideal for Internet of Things (IoT) applications including smart metering, connected home, smart city sensors, and industrial, scientific and medical (I...
  • PIN Limiter Diode Designer Guide

    Supplier: Skyworks Solutions, Inc.
    Skyworks' PIN Limiter Diode Designer Guide is a comprehensive look at our robust portfolio of limiter diodes spanning: die for hybrid assembly, Hermetic, SMT, and our newest packaged Limiter Diodes.
  • Suite of FEMs for LPWAN IoT and Industrial

    Supplier: Skyworks Solutions, Inc.
    Skyworks’ family of compact, high performance RF front-end modules solutions deliver improved sensitivity and more than quadruple the operating range versus a standalone system-on-chip (SoC).
  • Sky5® FEM for Mid- & High-band Mobile Applications

    Supplier: Skyworks Solutions, Inc.
    Skyworks is pleased to introduce the SKY58085-11, a mid- and high-band front-end module (FEM) which supports 3G / 4G / 5G mobile devices and operates efficiently in 3G / 4G / 5G modes. The module meets 5G NR and LTE advanced requirements and supports Bands 1, 2, 3, 7, 34, 39, 40 and 41.
  • Tight Stability SMD Crystal ECX-1247B

    Supplier: ECS Inc. International
    The ECX-1247B crystals, known for their tight stability and minimal aging, come in a 1.6 x 1.2 x 0.3 mm 4-pad package and are ideal for mobile devices, industrial, wireless, IoT and wearable applications.
  • Logic Application Handbook

    Supplier: Nexperia B.V.
    Nexperia’s Logic Application Handbook provides a better understanding of Logic products, their features and properties, timing and interfacing aspects as well as get an overview of application insights.
  • MultiVolt™ TCXO Ideal for Wireless

    Supplier: ECS Inc. International
    ECS Inc.'s MultiVolt™ surface-mount TCXOs are ideal for wireless connectivity and smart grid applications.
Advertisement
Advertisement
Advertisement