Product Watch

Analog and Digital ICs

  • ECS SMD Crystal for Automotive and IoT

    Supplier: ECS Inc. International
    ECS Inc.'s ECX-1247Q AEC-Q200 qualified sub-miniature SMD crystal in a 1.6 x 1.2 mm 4-pad ceramic package is for automotive, industrial and IoT applications.
  • Connectivity Solutions for Emerging Auto Platforms

    Supplier: Skyworks Solutions, Inc.
    Skyworks Unveils Connectivity Solutions for Emerging Automotive Platforms Skyworks Solutions, Inc. (NASDAQ: SWKS), an innovator of high performance analog semiconductors connecting people, places and things, today introduced its suite of next generation SkyOne® Ultra 3.0 devices specifically designed for advanced automotive applications. Skyworks' newes...
  • Automotive-Grade Oscillator ECS-2520Q

    Supplier: ECS Inc. International
    The ECS-2520Q AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5 x 2.0 x 0.9 mm, 4-pad ceramic package is for automotive, industrial and IoT applications.
  • Industrial-Grade Tuning Fork Quartz Crystal

    Supplier: ECS Inc. International
    ECX-49 compact SMD 32.768 kHz crystal offers low 70 kΩ maximum. The industry standard 4.1 x 1.5 x 0.9 mm (LWH) ceramic package is ideal for industrial applications.
  • Tuning Fork Crystal For Automotive Applications

    Supplier: ECS Inc. International
    The ECX-34Q, AEC-Q200 qualified miniature 3.2 x 1.5 x 0.9 mm SMD crystal. It features a standard frequency tolerance of ±20 ppm at +25°C and a ±10 ppm tolerance option. Available load capacitance of 12.5pF, 9pF, 7pF or 6pF with an operating temperature of -40°C ~ +85°C or -40°C ~ +125°C.
  • Low Power CMOS Crystal Oscillator

    Supplier: ECS Inc. International
    The ECS-327KE 32.768 kHz low power CMOS subminiature SMD oscillator. Ideal for today’s high density low power applications.
  • IoT Tuning Fork ECS-1210

    Supplier: ECS Inc. International
    The ultra-miniature ECX-1210 is a very compact SMD tuning fork crystal. The 1.2 x 1.0 mm 2-pad ceramic package is ideal for today's SMD manufacturing environment.
  • High Speed Variable Gain Photoreceiver

    Supplier: Electro Optical Components, Inc.
    Best in Class FEMTO 200MHz high-speed low noise photoreceiver OE-300 has variable gain from 102 to 108 V/A. Equipped with InGaAs or Si photodiodes it covers 320 to 1,700 nm wavelength range.
  • IST RTD Platinum Sensors: SMD Series

    Supplier: Innovative Sensor Technology IST USA Division
    Temperature sensors are produced with different technologies to fit specific application requirements. IST sensor products from the SMD Series are RTD platinum sensors without leads for the automatic assembling on PCBs.
  • IST RTD Platinum Sensors: FlipChip Series

    Supplier: Innovative Sensor Technology IST USA Division
    IST sensor products from the FlipChip Series are RTD Platinum sensors without leads suitable for automatic assembling on PCB by soldering and bonding. Depending on the connection process and the required temperature range you could choose between the different types:
◄12...37383940►
Advertisement
Advertisement
Advertisement