Product Watch
Sponsored by
Analog and Digital ICs
-
Epson SG-210STF Series Crystal Oscillators
Supplier: DigiKeyEpson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas. -
Processing the History of Microprocessors
Supplier: Rochester ElectronicsRochester looks back on the industry’s history with respect to all that came before. 50 years have led to today, 50 years of improvements, and 50 years of innovation. -
Surface Mount TCXO for LoRaWAN and IoT Devices
Supplier: ECS Inc. InternationalECS Inc. International's ECS-TXO-2016 SMD TCXO offers a 9.5 MHz ~ 60 MHz frequency range with a typical 15 pF load capacitance and HCMOS output. These TCXO SMD oscillators feature a subminiature structure and are available in a low-profile ceramic package with 2.0 x 1.6 x 0.8 mm dimensions. -
Tuning Fork Crystal for IoT and Mobile Devices
Supplier: ECS Inc. InternationalThe ultra-miniature ECX-12 is a very compact SMD tuning fork crystal. ECS Inc. has expanded reel sizes available for these tuning forks that include both 3,000- and 9,000-piece reels to streamline your manufacturing process. -
Compact 32.768 kHz Tuning Fork Crystal
Supplier: ECS Inc. InternationalECS Inc.International's ECX-16 compact 32.768 kHz tuning fork crystal offers low ESR, tight frequency tolerance options plus extended temperature ranges. This tuning fork crystal is suitable for the STM32 Microcontrollers. -
Real Time Clock Designed for Small Devices
Supplier: ECS Inc. InternationalThe ECS-RTC-3225-5699HS is a compact I2C real-time clock (RTC) equipped with an integrated 32.768 kHz TCXO and temperature sensor. -
The ECS-TXO-20CSMV4 MultiVolt™ TCXO
Supplier: ECS Inc. InternationalThe ECS-TXO-20CSMV4 is an analog compensated, clipped sine wave 4-pad MultiVoltTM temperature compensated crystal oscillator that offers ultra-tight stability for wireless, Wi-Fi and IoT applications. -
CMOS Analog Switch for Low-Voltage Circuits
Supplier: Advanced Linear Devices, Inc.The CMOS analog switches have fast switching, low on-resistance, and micropower consumption. They offer low-charge injection, high precision, and rail-to-rail signal range, making them ideal for precision applications. They operate with a flexible power supply range and are commonly used in sample and hold circuits, peripherals, and feedback control systems. -
Dual Voltage Comparator for Enhanced Circuits
Supplier: Advanced Linear Devices, Inc.The high-performance dual voltage comparator is ideal for low-level signal detection. With a high input impedance of 1012Ω, low input bias current of 10pA, and fast response time of 300ns, this device offers maximum application flexibility and low power dissipation. It's optimal for power supply voltage monitors, photo-detector sensor circuits, and remote signal detection. -
Low Aging Surface Mount Crystal for Wireless
Supplier: ECS Inc. InternationalECS Inc. International's ECX-1637B2 is a compact surface mount crystal that includes tight stability and low aging. It comes in a 2.0 x 1.6 x 0.45 mm 4-pad package.