Product Watch

Analog and Digital ICs

  • New Ultra-Low Jitter Clock Generator

    Supplier: Skyworks Solutions, Inc.
    Si5360 clock generators for high-speed networking, data center and communications equipment complement Skyworks’ Si5391/5341/5332 clock generators delivering higher levels of jitter performance with a greater number of clock outputs.
  • The World’s Most Advanced Holdover OCXOs

    Supplier: SiTime Corporation
    SiTime’s Epoch Platform
  • Low Jitter Crystal Oscillator for Wireless Devices

    Supplier: ECS Inc. International
    The ECS-2520MV is a 2.5 x 2.0 mm form factor HCMOS SMD oscillator with MultiVolt™ capabilities. This crystal oscillator is ideal for wireless and IoT applications where stability is critical. Features include a frequency range of 0.75 MHz ~ 160 MHz and stability option of ±25 ppm option available over a -40°C to +85°C operating temperature
  • Overcome limitations of traditional quartz OCXOs

    Supplier: SiTime Corporation
    MEMS OCXO delivers 2X better holdover in real-world conditions, 3X better ADEV and aging, 3X lower power, 9X smaller size, ±1 ppb stability over -40 to 95°C.
  • TDK Memory Storage Solutions

    Supplier: DigiKey
    The level of reliability demanded of the NAND-type Flash memory control is constantly rising. To meet this demand, TDK has developed its own NAND Flash memory controller GBDriver with TDK's unique NAND Flash control technology.
  • RM126x Series LoRaWAN Transceiver Modules

    Supplier: DigiKey
    Laird Connectivity’s RM1261 and RM1262 series modules are based on Silicon Labs EFR32 series SoC and the Semtech SX126x radio. They provide a low-power, long-range solution for users to easily develop their LoRaWAN implementation.
  • Advanced Analog Timing Solution

    Supplier: Advanced Linear Devices, Inc.
    ALD's high-performance single monolithic analog RC timing circuit operates at 2.5MHz. Its 80mA discharge current negates external drivers, streamlining designs. It surpasses other timers in speed, leakage currents, supply current, stability, temperature voltage stability, and discharge output drive. It features low supply current of 50µA, making it suitable for battery-operated set...
  • MEMS Timing Solutions for Industrial Cameras

    Supplier: SiTime Corporation
    Industrial #camera systems are based on a CMOS imager, an SoC or FPGA, and various interfaces to transfer images. Each of these functions require a robust timing device. Discover the benefits of #SiTime's MEMS-based #PrecisionTiming solutions, including up to 50x better immunity to EMI than quartz oscillators.
  • Boost data networking performance MEMS timing

    Supplier: SiTime Corporation
    New Endura Super-TCXO rearchitects precision timing for aerospace and defense, delivering 100x higher reliability Boosting data networking performance with ruggedized, easy-to-design MEMS timing Armed forces around the world are facing ever more complex threats and are working vigorously to implement advanced systems that can detect and respond to these threats faster. Data...
  • Scintilators for High Energy Particle Detection

    Supplier: Electro Optical Components, Inc.
    Electro Optical Components offers Scintillator materials that fluoresces when struck by a charged particle or high-energy photon. Solutions available are Scintillator Materials and Detector Systems.
Advertisement
Advertisement
Advertisement