Product Watch
Sponsored by
Analog and Digital ICs
-
2.4GHz Wi Fi 7 Non-Linear High Power iFEM
Supplier: QorvoThe Qorvo® QPF7207 is an integrated front end module (iFEM) designed for Wi-Fi 7 (802.11be) systems which marries the advantages of active components with edgeBoost filter technology. The compact form factor and integrated matching minimizes layout area in the application and greatly reduces the number of external components. Performance is focused on optimizing the PA for a 5V... -
3V Wideband, General Purpose/GSM Power Amplifier
Supplier: QorvoThe QPA9510 is a high-power, high-gain, high-efficiency power amplifier. The device is manufactured with Qorvo’s advanced GaAs process. The amplifier provides 34dB of max gain and able to achieve +32dBm of P1dB along with flexibility in bias settings. QPA9510 is designed for use as the final RF amplifier in GSM hand-held equipment in 900 MHz band and other applications in th... -
Compact Crystal Tuning Fork for IoT Designs
Supplier: ECS Inc. InternationalThe ECS ECX-34RR is a 32.768 kHz crystal unit with a low ESR of 30 kΩ in a compact package, which is critical for portable electronics and very tight space-constrained applications. -
24-Bit Analog-to-Digital Converter(ADC)
Supplier: Win Source ElectronicsThe ADS127L01IPBSR offers 24-bit resolution, high-speed acquisition, and low power consumption, ideal for industrial, medical, and acoustic signal processing. -
How do you select the right crystal oscillator?
Supplier: Aker Technology USA CorporationHow do you select the right crystal oscillator (XO) for your application? Watch this step-by-step guide to learn how to choose the right crystal oscillator to meet frequency requirements. -
Ultra-Wideband Development Kit
Supplier: QorvoThe Qorvo® QM33120WDK2 is a development kit for the low power, low cost QM33110W and QM33120W UWB transceivers. This kit can be used to evaluate the UWB technology in various infrastructure topologies, using TWR, TDoA or AoA. An RTLS system can be evaluated quickly in the following modes: DL-TDoA (Downlink TDoA), UL-TDoA (Uplink TDoA) and TWR (Two-Way Ranging), or through perf... -
AEC-Q200 TX21 Auto TCXO and S16 Auto XO Crystals
Supplier: New Yorker Electronics Co., Inc.Aker Technology’s TX21 Auto TCXO and S16 Auto XO are AEC-Q200 certified, automotive-grade crystal oscillators delivering precise, reliable timing for ADAS, IVI, and connected vehicle systems. With ultra-compact footprints, wide temperature ranges, and low power use, they ensure stability in harsh environments. -
Precision Timing & the Evolution of Transportation
Supplier: SiTime CorporationAutonomous vehicles generate and process enormous volumes of data per second, capturing a real-time view of their surrounding environment and making time-sensitive decisions vital for security. In the aerospace sector, the stakes are even higher. From secure communication systems to navigation and satellite operations, every element relies on consistent timing to ensure safety and functi... -
The Industry’s Smallest Resonator Is a Titan
Supplier: SiTime CorporationGood things come in small packages. Today’s miniaturized electronics are expanding capabilities. They make daily life more convenient, interconnected and mobile, both at home and in industry. Smart watches, fitness rings, hearing aids, continuous glucose monitors (CGMs), smart homes, asset trackers and industrial IoT sensors—to name a few applications—make life easier.... -
Cost-Effective Air Bubble Detection
Supplier: EBE Elektro-Bau-Elemente GmbHUndesired air bubbles in the liquid stream are problematic because they can negatively influence processes or cause damage. EBE sensors + motion offers a new solution for this with the capaTEC® technology. The capacitive sensors detect air bubbles in liquids in a simple, cost-effective and highly efficient way and thus address a central challenge in industry.