Product Watch
Sponsored by
Analog and Digital ICs
-
16-Bit DACs for Precision Control
Supplier: Win Source ElectronicsComparison of three 16-bit DACs for precision control, industrial measurement, and embedded systems, helping engineers balance accuracy, power, temperature range, and integration needs. -
5GHz Wi-Fi 7 High Power Nonlinear Front End Module
Supplier: QorvoThe Qorvo® QPF4507 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA efficiency for a supply voltage range that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest l... -
2 - 6 GHz GaN MMIC Power Amplifier
Supplier: QorvoQorvo's QPA2597 is a packaged driver amplifier using proven GaN on SiC technology. The QPA2597 operates from 2.0 to 6.0GHz and provides 32 dBm of output with 24 dB of small signal gain and 37 % power-added efficiency. Using GaN MMIC technology and plastic packaging, the QPA2597 provides a low-cost driver solution that provides the added benefit of operating on the same voltage rai... -
Supporting next-generation electronics
Supplier: MouserBourns CRN metal film resistors are ideal for energy-efficient and environmentally responsible electronics, delivering precise resistance values with low temperature coefficient and high stability. These resistors are designed to handle demanding circuits, supporting applications such as instrumentation, power supplies, and automotive electronics where accuracy and reliability are paramo... -
16-Bit DAC Comparison: AD5541 vs AD5542 vs DAC8830
Supplier: Win Source ElectronicsCompare the AD5541, AD5542, and DAC8830 16-bit DACs to find the best option for your application, based on temperature range, power consumption, and interface. -
Crystal Clear Frequencies
Supplier: DigiKeyThe Würth Elektronik WE-CMBNC series sets a new standard for EMI suppression with its VDE-certified design and nanocrystalline core material offering exceptional permeability. This advanced construction delivers outstanding broadband attenuation, even in compact form factors, while supporting high rated currents and maintaining ultra-low DC resistance for maximum efficiency. -
Simplify SiC power design - AI data centers & EVs
Supplier: Allegro MicroSystems Inc.Our expanded Power-Thru™ gate driver family, now including the new AHV85003/AHV85043, delivers the industry’s first complete portfolio of self-powered, noise-eliminating isolated gate drivers. - No external bias supply - Up to 15x lower common-mode capacitance - Up to 20 dB better EMI performance - Smaller footprint. Lower BOM. Higher power density. -
1Gb Space-Grade STT-MRAM Qualified to NASA's Specs
Supplier: Micross Components, Inc.Micross’ qualified encapsulated space-grade MRAM utilizing Avalanche Technologies STT-MRAM, is a plastic encapsulated microcircuit screened and qualified to NASA’s electrical, electronic and electromechanical specifications. -
Hi-Rel ICs & Components for high-demand A&D market
Supplier: Micross Components, Inc.Micross has been supplying hi-reliability components for over 40 years. As a QML supplier fully certified to AS9100 and ISO9001, Micross meets and exceeds the demands of the aerospace, defense, space, industrial-embedded and medical diagnostic markets. Micross is certified to MIL-PRF-38535 Class Q & V and MIL-PRF-38534 Class H. Micross has over 1100 part numbers listed with DS... -
Wafer Bumping & Wafer Level Packaging
Supplier: Micross Components, Inc.Wafer Bumping & WLP Micross Advanced Interconnect Technology (Micross AIT) is home to one of the premier wafer bumping and wafer level packaging facilities in the U.S., with 20+ years of experience in developing and providing leading edge interconnect and integration technologies to customers around the world. We have the unique ability to support early stage developmen...