Industries
-
Vishay Intertechnology extends resistance range of MCA 1206 AT precision series thin film chip resistors
The automotive grade devices offer resistance values up to 10 MO in 1206 case size with 25 ppm/K temperature coefficient of resistance and tight tolerance of ±0.1 %.
-
Stewart Connector announces the SealJack PCB coupler for harsh environment applications
This coupler design is robust, compact and able to achieve 1 and 2.5 gigabit Ethernet transmission speeds.
-
Watch: Solar chimneys gather clean energy and provide more time to escape in a building fire
Researchers from RMIT University and the City of Kingston found that solar chimneys can slash energy costs up to 50% and save more people during a building fire.
-
Loon partners with AT&T to expand its coverage in disaster relief
The deal will allow Loon to connect with operators globally to expand its reach.
-
Despite impact of COVID-19, IoT revenue to rise 20% this year
IoT in healthcare is expected to show substantial growth due to the pandemic.
-
Volvo partners with Luminar to bring lidar to next-generation cars
The technology will help in delivering the first fully self-driving cars.
-
DIY a remote control for any home appliance
If you are a tech lover, or you are just knowledgeable and ambitious enough to enable future laziness, what follows is a walkthrough to bring this technology to life.
-
New Yorker Electronics broadens medical electronics offerings with USA-made audible alarms
The alarms are used in almost every type of medical application from consumer handheld meters to infant monitors.
-
Device tracks vape habits to help curb use
Researchers from Cornell University created a device that attaches to e-cigarettes and monitors inhalations to help curb use.
-
Littelfuse adds surface mount Li-ion battery protectors to guard against overcurrent and overcharging
The design provides fast response and reliable performance to interrupt the charging or discharging circuit before the battery pack becomes overcharged or overheated.
-
Bugatti restarts production on its sports cars
The company previously suspended production because of the COVID-19 pandemic.
-
Nokia expands 5G network in Australia with low band spectrum
The low band will complement its 3.5 GHz 5G rollout.
-
Drones continue to fight COVID-19 pandemic
The drones have been disinfecting, spreading information and more during the past month.
-
Intel acquires mobility-as-a-service startup
The $900 million deal will further Intel’s push into the robotaxi market.
-
Blackbody system developed for COVID-19 body temperature detection
The blackbody system provides a highly stable, uniform, low-cost and easy-to-operate thermal source for the detection of human body temperatures.
-
Danfoss claims world’s smallest EEV for small A/C and IT cooling
The mini electronic expansion valve (EEV) for small A/C and computer room air conditioner units allows original equipment manufacturers to drive greater system efficiency, reliability and quieter operations.
-
Exxelia high-Q ceramic capacitor series is designed for medical, scientific and industrial uses
New Yorker Electronics has released the newest series of Exxelia CH high-Q RF and microwave capacitors. The series is available in low ESR, ultra high-Q, and high self-resonant frequencies.
-
Vishay Intertechnology high voltage, automotive grade aluminum capacitors increase design flexibility, reliability
For electric vehicles and industrial equipment, the surface mount devices offer voltages up to 450 V, operating temperature up to 125° C and useful life up to 6,000 hours.
-
Video: Complete portable power solution from RRC now shipping from Sager Electronics
Power management modules, battery chargers, standard battery packs and accessories are now available for medical and industrial designs.
-
Watch: Advantech launches WISE-2410 LoRaWAN smart vibration sensor
The sensor monitors surface temperatures of machines and autonomously calculates their vibration characteristics.