Electronics and Semiconductors

Vishay Intertechnology high voltage, automotive grade aluminum capacitors increase design flexibility, reliability

05 May 2020

Vishay Intertechnology Inc. has launched two new series of automotive grade, surface-mount aluminum electrolytic capacitors that combine high voltages up to 450 V with operating temperatures up to 125° C and useful life up to 6,000 hours for automotive and industrial applications.

The high voltage range of Vishay BC components 152 CME and 192 CTX series capacitors provides designers Source: Vishay Intertechnology Inc.Source: Vishay Intertechnology Inc.with greater design flexibility, while their high temperature capabilities and extended useful life increase reliability for demanding applications in harsh environments. As polarized aluminum electrolytic capacitors with a non-solid electrolyte, the AEC-Q200 qualified devices are suited for smoothing, filtering and buffering in power supplies and portable chargers for electric vehicles and industrial equipment.

The 152 CME and 192 CTX series offer capacitance values from 2.2 µF to 33 µF in seven case sizes ranging from 10 mm by 10 mm by 10 mm to 18 mm by 18 mm by 21 mm. The RoHS-compliant capacitors offer charge- and discharge-proof performance with no peak current limitation, allow for lead-free reflow soldering in accordance with JEDEC J-STD-020, and offer vibration-proof performance in 4- and 6-pin versions.

Samples and production quantities of the 152 CME and 192 CTX series are available now, with lead times of six to 10 weeks. Pricing for U.S. delivery starts at $0.28 per piece.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement