Industries
-
New application specific FET category delivers optimized performance
Application-specific field-effect transistors feature metal–oxide semiconductor field-effect transistors with optimized parameters for specific uses.
-
High-voltage gate driver with 6 kV galvanic isolation
The single gate driver provides galvanic isolation between the gate driving channel and the low voltage control and interface circuitry.
-
PAM4-based technology: Meeting the need for increased bandwidth connections
Network capacities are increasing by over 50% every year due to social networking services, big data and new technologies such as artificial intelligence (AI), 5G, machine learning, connected cars and autonomous driverless vehicles.
-
Compact non-contact radar with Bluetooth setup
New compact non-contact radar (CNCR)-level sensors put 80 GHz of precision to work measuring simple and aggressive liquids.
-
Conformal bioelectronic patch monitors heart health
Electronics affixed to a rubbery substrate form a bioelectronic patch with sufficient mechanical softness for implantation directly on the heart.
-
Drones can shoot sensors to track climate change in forests
The new drones make forest monitoring easier than ever before.
-
New test sockets for LPDDR5 memory
New Grypper test solutions from Ironwood Electronics are designed to support immense amounts of data as the world rapidly shifts to mobile 5G devices.
-
Video: Dart-shooting drone deploys sensor to inaccessible locations
The UAVs can reach locations humans cannot and provide safety for humans in industrial or scientific endeavors.
-
Smartphone market recovery happening faster than expected
Meanwhile, Samsung retakes smartphone market share lead.
-
Cheap Raspberry Pi 400 desktop computer introduced
The computer can be used for industrial and commercial applications such as point-of-sale terminals and thin clients.
-
All about piezoelectric inertia drive motors
Piezoelectric motors offer magnetic insensitivity, massive torque or force with small size and are ideal for manufacturing miniature devices.
-
Advantech and ClearBlade partner to deliver smart monitoring solution with edge AI intelligent video analytics
The monitoring solution software and hardware bundle that utilizes intelligent video analytics specifically targets building and facility spaces.
-
MacDermid Alpha to introduce sintering products at the Step-by-Step Technical Conference in Hangzhou, China
During the conference, MacDermid Alpha will cover the basics of silver sintering and silver sintering for electric vehicle traction inverters.
-
Video: This Disney skinless robot may be the scariest thing this Halloween
The research arm of the entertainment giant has developed a robot to respond to people in its environment.
-
Verizon’s 5G home internet expands to 12 markets
The service can deliver up to 1 Gbps download speeds.
-
CDE expands capabilities in high-energy storage, pulse-discharge capacitors
These specialized devices are designed for applications requiring repetitive high energy and high voltage charge/discharge cycles.
-
Video: Microcontrollers for motor control and AI-based predictive maintenance
The microcontrollers are designed for the unique needs of motor control in home appliances, HVAC, solar inverters and AC drives.
-
New 60 V common mode differential probes now available
The probes are calibrated for high-precision measurements to within 0.5% at DC and 0.1 dB flatness from DC to 100 MHz.
-
Miniature aluminum capacitors increase design flexibility and save board space
The automotive grade devices offer high ripple currents up to 3.8 A and useful life of 10,000 hours at 105° C.
-
Intel adds AI software to its portfolio with SigOpt acquisition
The company will integrate the technology into its hardware AI.