Industrial Electronics

Open Source USB-Key-Fob Allows Makers to Add the Peripherals They Need

27 September 2017

Source: MouserSource: Mouser

Mouser Electronics is now shipping the BeagleBoard PocketBeagle. This open source USB-key-fob computer from BeagleBoard.org provides an extensive flexibility that enables makers and designers to add only the peripherals they need.

BeagleBoard PocketBeagle is based on the 1 GHz Octavo OSD3358-SM, the smallest system-in-package (SiP) device in the OSD335x family. The 21 mm x 21 mm SiP has 512 Mbytes of DDR3 RAM. This Linux computer has an intuitive design that offers expansibility. The PocketBeagle, bolstered by two 32 bit programmable real-time units (PRUs) with single-cycle input/output (I/O) latency, enables rapid prototyping for 3D printing, robotics and education. Included on the board is an SGX530 graphics accelerator.

The PocketBeagle has 72 expansion pin headers with power and battery I/Os, eight analog inputs, 44 I/Os, USB and numerous digital interface peripherals. For reinforced power and security management, the board is supported by the Arm® Cortex®-M3 processor. The PocketBeagle also offers an SD/MMC connector for MicroSD along with high-speed USB 2.0 OTG (host/client) micro-B connector. The computer is compatible with all BeagleBoard software that does not require access to unavailable expansion pins.

To learn more about the PocketBeagle, visit Mouser.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement