Wireless Connectivity

Flexible Antenna Designed for Metal Surfaces

15 August 2017

Laird (London, UK) plans to introduce the industry’s first adhesive-backed flexible antenna designed to be usedSource: LairdSource: Laird directly on metal surfaces. The patented antenna is about the size and thickness of a quarter, and is ideal for wirelessly connecting everything from household appliances and automated equipment to medical devices and millions of other items.

The mFlexPIFA is based on a Planer Inverted-F Antenna (PIFA) structure comprised of a Mylar antenna element with a foam core, resulting in a low profile, flexible antenna.

It can be mounted in a range of embedded and external applications with metal surfaces and enclosures, and is available in a 2.4 GHz version for Wi-Fi, Bluetooth, Zigbee, Thread and general ISM applications. It is also certified for use in selected Laird Bluetooth and Wi-Fi modules.

The mFlexPIFA enables the antenna to be placed directly onto metal surfaces without detuning the antenna, which until now has been a major challenge faced by product designers and original equipment manufacturers. It also can be used on curved—concave or convex—metal surfaces to provide greater flexibility in design and superior antenna gain and performance.

To contact the author of this article, email shimmelstein@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement