Electronics and Semiconductors

Bi-Directional DC Circuit Breaker for Rolling Stock

03 July 2017

DC rolling stock circuit breaker DCBreak. Image credit: ABBDC rolling stock circuit breaker DCBreak. Image credit: ABB

ABB increases its market coverage in metro and light rail applications primarily operating at 1500 V with a new version of its high-speed bi-directional direct current (DC) circuit breaker. The 1500 V DCBreak design adopts many features from the existing 750 V version, such as a small footprint, reduced weight and ease of maintenance. The DCBreak is a ‘plug and play’ solution for simple replacement of the majority of circuit breakers currently available on the market, both for installation in the undercarriage as well as overhead, without the need for specific adaption.

The use of cadmium-free contacts allows the new product to be RoHS compliant, while remaining on par with the lightest comparable circuit breakers on the market.

With the extended DCBreak range, ABB has confirmed its willingness to provide to the rolling stock industry first-class products that are fully type-tested according to the latest IEC 60077-3 and IEC 61373 standards, with ratings that meet customer requirements.

The optional protective metallic enclosure is fit for operation in highly aggressive and polluted environments. The design prevents severe damage in case of shock and risk of hazardous voltages on its external surfaces, while offering multiple customization possibilities with regards to fixing points, glanding plates, low-voltage plugs or paint colors.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement