Industrial & Medical Technology

Programmable Dual Axis Tilt Switch Debuts

08 May 2017

A compact and programmable dual axis tilt switch from The Fredericks Company (Huntingdon Valley, PA) is The 0729-1763-XX programmable dual axis tilt switch. Image credit: The Fredericks CompanyThe 0729-1763-XX programmable dual axis tilt switch. Image credit: The Fredericks Companyintroduced as an effective solution for applications including level measurement for construction and agricultural vehicles and machinery, among others.

The 0729-1763-XX, which uses Fredericks’ TrueTilt™ sensors and four adjustable output relays, is designed for industrial positioning and angle switching applications. The tilt switch maintains high accuracy, resolution and repeatability specifications and includes a robust plastic or metal casing that provides durability and environmental endurance, which contribute to the unit’s superior tolerances and long usable life.

In addition to its robust design and simple setup, 0729-1763-XX boasts low power consumption and minimal drift over the product’s lifetime, especially when compared to MEMS-based technology.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement