Aerospace

MOSFETs Provide Improved Gate Drive Performance

16 September 2016

Low-voltage MOSFETS exhibit improved thermal performance and higher efficiency. Low-voltage MOSFETS exhibit improved thermal performance and higher efficiency.
Alpha and Omega Semiconductor Limited (AOS) has introduced two products based on its high-efficiency XS-PairFET package and latest low- voltage technology. The AOE6932 and AOE6936 are the newest extensions to the flagship device, the AOE6930, that was released in 2015.

Both products are optimized for enhanced driving and switching performance.


AOE6932 improves gate driving performance and reduces power loss at relatively low output current. AOE6936 features a 20 V gate voltage tolerance with much smaller parasitic capacitances. Both devices offer the same 8 mΩ (max) Rdson (@4.5 V gate driving voltage) on the high side FET, but present different Rdson values for the low side FET. AOE6932 is designed with a 1.8 mΩ (max) @ 4.5 Vgs low side FET, while AOE6936 is designed with a 3 mΩ (max) low side FET. Application tests show that these distinct configurations uniquely optimize each device to achieve the best efficiency and address specific application requirements, such as the input-output voltage headroom.

The AOE6932 is immediately available in production quantities with a lead time of 12–14 weeks. The unit price for 1,000 pieces is $1.05 each. The AOE6936 is immediately available in production quantities with a lead time of 12–14 weeks. The unit price for 1,000 pieces is $0.90 each.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement