Vishay Intertechnology, Inc. has introduced a planar transformer offering power from 1 kW to 3 kW in a compact 70 mm by 53 mm by 22 mm size. Compared to devices built on traditional winding technology, the Vishay PLA51 delivers the same power transfer and conversion while offering higher efficiency and a lower weight and profile.
Vishay’s PLA51 planar transformer.
The PLA51 is optimized for DC/DC power converters, on-board chargers for electric vehicles, UPS, power-control cooling units and solar inverters. In these applications, the transformer’s high typical efficiency of > 99% reduces losses, while its low profile of 22 mm saves space in sub-assemblies. In addition, the transformer’s reduced weight of 170 g is a key parameter for power supplies in avionics applications.
The PLA51 features a frequency range of 50 kHz to 400 kHz and operates over a temperature range from -55° C to +125° C with heatsink dissipation. Offered in full-bridge, half-bridge, and forward power supply topologies, the transformer features tapped outputs for fast and easy connection. This RoHS-compliant device is also available in custom designs upon request.
Samples of the transformer are available now. Production quantities will be available in Q4 2016 with lead times of 12 weeks for large orders.