Consumer Electronics

Rectifier is Programmable Over Wide Range

13 April 2016

CUI Inc. has added a blind-mate rectifier with a programmable output voltage range of 100~410 VDC. Key features include a hot-swap blind-docking capability implemented through the use of a single connector that integrates AC, DC and I/O signals. The PFR-2100 delivers efficiency up to 93% in a package measuring 11.5 x 5.2 x 2.5 inches (292.1 x 132.08 x 63.5 mm).  The series is suited for use in data center high voltage DC bus power systems, broadcast amplifiers and EV battery charging systems.
CUI PFR-2100 rectifier. Source: CUI CUI PFR-2100 rectifier. Source: CUI
The programmable DC output voltage delivers a constant current up to 5.125 A with droop current sharing for paralleling up to 12 units. Additional features include power factor correction, remote on/off control, power good signal and front panel LED indicators. The PFR-2100 series complies with all applicable EMC requirements to accommodate worldwide applications and offers 60950-1 safety approvals. It is protected from overvoltage, overcurrent and overtemperature.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement