Mouser Electronics, Inc. is now offering the Intel Quark microcontroller, designed for Internet of Things (IoT) architectures and applications. The Intel Quark microcontroller D2000 is a low-power, battery-operated, 32-bit microcontroller with a more robust instruction set than other entry-level microcontrollers. The device’s technology extends intelligent computing to a new spectrum of data actuation applications and devices that require lower power consumption.
Intel’s Quark microcontroller D2000. Source: IntelThe Intel Quark microcontroller D2000, now available from Mouser Electronics, is optimized for applications that require long battery life, such as wearable sensors and RFID tags. The 32 MHz, ultra-low power, 32-bit microcontroller contains 32k bytes of flash and 8k bytes of SRAM and boasts 25 general-purpose inputs and outputs. The microcontroller’s 19 analog comparators and 19 channels for analog-to-digital converters make it easy to connect to transducers and radio frequency front ends, and the serial peripheral interfaces allow for seamless connection with popular sensors, radios, memories, digital signal processors and application processors.The D2000 features two PWM channels, an extended operating temperature range (-40 °to +85° C), an operating range of 2.0-3.3 VDC and comes with a full Intel x86 instruction set architecture for compatibility and scalability.
The Intel Quark Microcontroller Developer Kit D2000 is now available from Mouser Electronics to help IoT developers navigate the complexities of IoT systems and speed time-to-market for new products and services.