Industrial Electronics

Bosch Sensortec and NextNav Collaborate on Mobile Apps

05 November 2015

Bosch Sensortec´s barometric pressure sensors are designed to be used in new mobile applications such as indoor navigation including tracking, E911, Blue force tracking and precise guidance. The sensors are now an inherent part of high-end smart phones and new services are evolving rapidly.

Combined technologies enable highly accurate altitude calculation. Source: Bosch SensortecCombined technologies enable highly accurate altitude calculation. Source: Bosch SensortecNextNav delivers ‘floor-level’ altitude via a high quality pressure sensor such as the BMP 290 with a wide-area Metropolitan Beacon System (MBS) network. The MBS network provides service across a metropolitan area with high accuracy despite weather changes. NextNav has developed extra technologies to facilitate the conversion of altitude to a projected floor number, by collaborating with Bosch.

The two companies are collaborating on mobile applications based on Bosch’s BMP280, which the company claims provides accurate and scalable absolute altitude determination. Both companies cite precision in the other’s technology as the reason for the collaboration. Accurate altitude and floor detection are available through the use of highly scalable devices housed in flexible packaging and maintaining high performance. Bosch Sensortec´s pressure sensor specs are of 2.5 x 2.0 mm2 and a height of 0.95 mm in an 8-pin metal-lid LGA package, but draws only 2.7 µA. It features a relative accuracy of ±0.08 hPa, equivalent to only ±70 cm difference in altitude with resolution of 1.5 Pa.

To contact the author of this article, email engineering360editors@ihs.com



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement