Industrial Electronics

Compact Multiband Transceiver Module for Industrial Environments

24 August 2015

The STD-601 400 MHz transceiver Circuit Design module from LPRS features four frequency ranges, which conform to various ISM bands without The STD-601 400 MHz transceiver. Source: LPRSThe STD-601 400 MHz transceiver. Source: LPRSsacrificing the performance of conventional RF modules. Featuring high-performance narrowband, blocking and sensitivity, the module is designed for rugged, noisy industrial environments where good channel selectivity is required.

Standard features include a range of selectable RF power levels (maximum 50mW RF power) with data rates and transparent user data input, allowing the use of proprietary protocols. The STD-601 module is surface-mountable, requiring limited PCB area and measures 5mm for use in portable equipment.

Specifications include 429, 434, 447 and 458MHz customer selectable frequency bands, selectable RF power outputs of 50, 25, 20, 10, 5 and 1mW, selectable RF bit rates of 1200, 2400, 4800, 9600, 19200bps, asynchronous data input with transparent interface, power consumption 35mA typical (TX 10mW, 3 V), Communication range 600 m (LOS) at 10mW, compact size 20 × 32 × 5 mm SMD.

Evaluation boards for the Circuit Design STD-601 transceiver are available from LPRS.

To contact the author of this article, email engineering360editors@ihs.com

Related Links:

For more information visit www.lprs.co.uk



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement