SPINNER GmbH has received accreditation for its calibration laboratory from the German Accreditation Body (DAkkS). This accreditation confirms the laboratory’s competence to perform calibrations in accordance with DIN EN ISO/IEC 17025:2018 within the defined scope of accreditation.
The accreditation has been effective since February 20, 2026, and covers calibrations in the field of high-frequency and radiation measurement quantities.
The accredited scope of services includes, in particular, calibrations of radio frequency (RF) impedance (reflection coefficient) and RF attenuation for the PC-2.92 connector system up to 44 GHz.
Source: SPINNER GmbH
The accreditation further certifies that all calibrations performed within the accredited scope are carried out in accordance with established procedures and comply with the applicable requirements for technical competence and quality assurance.
For customers, this provides a high degree of traceability and comparability of measurement results. Accredited calibration services establish a reliable basis for metrological applications, particularly in fields such as high-frequency engineering, communications technology, and research and development.
With its accredited calibration laboratory, SPINNER GmbH further expands its expertise in measurement technology and offers customers calibration services within the defined accredited scope.