Industrial Electronics

A tool for multi-gas analysis

24 June 2026

A rack-mountable Fourier transform infrared spectroscopy (FTIR) gas analyzer for multi-gas analysis has been developed by Finland-based Gasmet. The system is applicable to changing process conditions and facilitates complying with continuous or repeated measurement requirements.

The GT7000 Tellus system enables simultaneous measurement of up to 50 gases from a gas library which Source GasmetSource Gasmet encompasses 500 quantifiable and 5,000 identifiable gases. This measurement capability is based on Gasmet FTIR technology, with performance validated through EN15267‑4 QAL1 certification of the GT6000 Mobilis platform.

Applications for the GT7000 Tellus include process gas analysis, emissions monitoring, laboratory testing and validation, combustion research, carbon capture and carbon dioxide purity monitoring, and air quality monitoring in confined spaces in safety applications.

Measurement setups can be configured through software without hardware changes, as the rack-mountable format enables installation alongside other instruments as part of a broader measurement scheme. Analytical conditions can also be defined with selectable temperatures, optical path lengths and pressure compensation options.

To contact the author of this article, email shimmelstein@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement