Industrial Electronics

SDEX Suite now available: Softing presents new data integration platform at Hannover Messe 2026

14 April 2026

Softing Industrial Automation announces the official market launch of the SDEX Suite (Shopfloor Data Exchange Suite). Following its successful introduction at SPS 2025, the solution is now globally available and will be showcased as a fully released product at Hannover Messe 2026 in Germany, April 20 to April 24, Hall 15, Booth D32.

With the SDEX Suite, Softing provides a comprehensive platform for industrial data integration, combining proven Softing solutions such as uaGate, edgeGate, edgeConnector, edgeAggregator, and the Secure Integration Server (SIS) into one secure and scalable solution for data exchange between shopfloor and IT.

Source: Softing Industrial AutomationSource: Softing Industrial Automation

Addressing growing integration requirements

Industrial production environments are often characterized by heterogeneous control systems, legacy equipment and increasing demands for data availability, IT security and efficiency. Integrating shopfloor data into MES, ERP and cloud systems is becoming essential, for example, for predictive maintenance, OEE analysis and artificial intelligence (AI)-based optimization. At the same time, different infrastructures often coexist within a single company, from Windows-based systems on the shopfloor level, Docker applications in central IT departments, to hardware solutions deployed directly in isolated production areas.

SDEX Suite — One platform for data exchange

By supporting Windows- and Linux/Docker-based deployments as well as a dedicated hardware gateway, the SDEX Suite provides the foundation for seamless and scalable data integration across all use cases.

The suite consolidates key functionalities of Softing products such as uaGate, edgeGate, edgeConnector, edgeAggregator and the Secure Integration Server into a single, integrated solution for seamless data exchange between shop floor and IT.

Key features include:

  • Versatile connectivity: Seamless access to PLCs, CNC machines and other systems via OPC UA and MQTT without requiring changes to existing control programs
  • Data aggregation and processing: Structured consolidation, filtering and transformation for IT and cloud applications
  • Flexible deployment: Available as software (Windows, Linux/Docker) or as a hardware gateway for cabinet installation
  • High security: Support for modern security standards including SSL/TLS encryption
  • Easy configuration: Intuitive UI for setting up a secure, scalable data exchange, no specialized knowledge needed
  • Together, these capabilities significantly reduce integration efforts and complexity while enabling continuous data availability independent of manufacturers, protocols or platforms.

Future-proof foundation for IIoT and data-driven manufacturing

The open architecture of the SDEX Suite enables seamless integration into existing infrastructures and easy scalability for cloud connectivity, advanced analytics and AI applications.

With support for standardized protocols and high security requirements, the solution is ideally suited for industrial use cases such as condition monitoring, predictive maintenance and the implementation of Industry 4.0 strategies.

Now available — Live at Hannover Messe 2026

The SDEX Suite is now available worldwide and offered under a unified licensing model that simplifies procurement and management while reducing total cost of ownership (TCO). Visitors to Hannover Messe 2026 can experience the platform live from April 20 to April 24 at the Softing booth (Hall 15, Booth D32).

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement