Information Technology

Softing introduces OPC UA-based OT/IT integration solution with MQTT connection

15 August 2022

Data exchange plays a particularly important role in the integration of production and management levels up to edge and cloud applications. Already with a small number of servers and clients, the architecture becomes very complex. With the new edgeAggregator, Softing provides a central data integration layer that reduces complexity while addressing the large number of variables as well as managing access rights and special security requirements.

The edgeAggregator has three key functions:
1. As an OPC unified architecture (UA) aggregation server, it handles the aggregation of up to 100 OPC UA servers and supports up to 25 OPC UA server endpoints.
2. As an internet of things (IoT) cloud gateway, it handles bidirectional data transmission with cloud applications via MQTT Publisher/Subscriber functionality.
3. As security supervisor, it is responsible for the central management of the security parameters of the OPC UA and MQTT connections, such as users and certificates, and acts as an "OPC UA Firewall" for protection against attacks.

Source: SoftingSource: Softing

As a Docker container, edgeAggregator can be easily configured and deployed as an edge solution or with central cloud platforms. The interface abstraction of edgeAggregator allows continuous adaptation and scaling of IoT solutions based on OPC UA and MQTT throughout the entire lifecycle. Users thus gain a high degree of flexibility while significantly reducing integration and configuration costs.

Softing will present the new edgeAggregator at Achema 2022 to be held in Frankfurt am Main, Germany, August 22 to August 26, in Hall 11.0, Booth E16.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement