Industrial Electronics

Danisense introduces new high precision DC and AC current clamp-on

24 March 2026

Danisense, a provider of high-accuracy current sense transducers for demanding applications, is introducing its MK500ID, its first new high-precision DC and AC current clamp-on designed for galvanically isolated measurements up to 500 Arms and DC.

The MK500ID current clamp-on delivers outstanding performance, including an industry-leading phase shift of just 0.05° at frequencies below 100Hz — approximately twice as accurate as comparable products on the market. In addition, the device offers significantly enhanced high-frequency bandwidth up to 1 MHz compared with competing solutions.

Source: DanisenseSource: Danisense

Engineered for demanding measurement environments, the MK500ID clamp-on benefits from Danisense’s ultra-stable closed-loop fluxgate technology to deliver exceptional accuracy and reliability. Designed with a Ø39 mm aperture and ergonomic handling, it accommodates a wide range of conductor sizes while maintaining a current measurement accuracy of ±0.1%. Its high-frequency bandwidth supports advanced analysis requirements, complemented by a very low linearity error of just 20 ppm.

The unit is equipped with a 4-meter cable for flexible deployment and features a current output via D-sub-9 connector, with optional voltage output accessories available to support diverse system configurations. Built for operation in harsh conditions, the clamp-on transducer performs consistently across an extended temperature range from -40° C up to 85° C.

The MK500ID clamp-on is well suited to a broad spectrum of applications, including electric vehicle battery testing, power measurement and inverter efficiency evaluation, as well as photovoltaic power generation and renewable energy systems such as wind and solar. Its clamp-on design makes it ideal for temporary installations, retrofit projects and maintenance tasks, while also enabling precise calibration and in-field analysis. Additionally, it supports critical measurement needs across transmission and distribution networks, where accuracy and stability are paramount.

Commented Loic Moreau, sales and marketing director at Danisense: “This year at APEC we are particularly excited to launch our new high-precision MK500ID current clamp-on. With its accuracy, exceptional phase-shift performance and excellent high-frequency bandwidth, our new MK500ID is a very compelling solution for high-precision measurement applications.”

The MK500ID clamp-on is now available for order, with first shipments scheduled for the end of June 2026. Thereafter, the standard lead time will be four weeks, consistent with other Danisense products.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement