Industrial Electronics

New compact silicon avalanche photodiode series launched

13 February 2026

Hamamatsu Photonics introduces the S17268 series, a new silicon avalanche photodiode series (Si APD) designed for high-precision optical detection in the UV to VIS regions for industrial, research and environmental applications. The compact device delivers superior sensitivity, enabling easy integration and reliable performance.

Key benefits

Source: Hamamatsu PhotonicsSource: Hamamatsu Photonics

The S17268 Si APD series, with its enhanced UV to visible region, has a compact design offering high sensitivity to short wavelengths. Unlike traditional detectors, these new devices operate with minimal voltage, significantly reducing power consumption while maintaining high-speed performance and low noise levels. Their high quantum efficiency of 82% at 450 nm also enables low-noise and low-bias operation. This combination makes the Si APD ideal for demanding applications requiring high fidelity and precision. Key benefits include:

  • Compact design: Space-efficient, surface-mount type package, allowing for easy integration into various setups.
  • High short-wavelength sensitivity: Optimized for detecting a wide range of short wavelengths, enhancing the versatility of the detector.
  • Low-bias operation: Reduces power requirements without compromising performance.
  • Low noise: Ensures maximum signal noise ratio for precision in any application.
  • High speed: Capable of handling rapid detection needs without lag.

This new photodiode represents a significant advancement over previous models, reinforcing Hamamatsu’s commitment to delivering solutions that meet evolving customer needs.

Target applications

The S17268 series helps address current market challenges in integrating reliable, precise sensors into space-constrained devices for:

  • Optical range finding
  • Industrial lidar
  • Flow cytometry
  • Particle counters
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement