Discrete and Process Automation

Fanuc launches new cleanroom-ready, food-grade robot

22 December 2025

Robot manufacturer Fanuc has introduced the latest model in its LR Mate industrial robot range for food and cleanroom applications.

According to its developers, the LR Mate 10-11A Food/Clean features a 10 kg payload and is compliant with ISO 4 Class cleanrooms, thus making it appropriate for use in highly controlled environments in industries like medical device manufacture, pharmaceutical, biotech, semiconductor, electronics, optics and laser.

Source: FanucSource: Fanuc

Further, its use of food-grade lubricant ensures that it also meets strict food environment requirements, thereby minimizing the risk of contamination should there be accidental contact with food that would potentially lead to expensive product recalls.

Additionally, the LR Mate 10-11A Food/Clean robot is capable of withstanding harsh and frequent washdown procedures due to its IP67 ingress protection rating across its entire body, upper arm and wrist.

Additional features of the robot include a stainless steel flange, anti-rust bolts and a corrosion-resistant white epoxy coating. Likewise, it features speeds of up to 340°/s in the J3 axis (upper arm) and 800°/s in the J6 axis (wrist rotation).

For more on the robot, visit the Fanuc website.

To contact the author of this article, email mdonlon@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement