Industrial Electronics

New possibilities and an improved user experience for surface damage assessment industry: Launching Creaform Integrity Suite

20 November 2025

Creaform, a business of AMETEK, Inc. and provider of automated and portable 3D measurement solutions, has announced the launch of the Creaform Integrity Suite, a comprehensive software platform designed to transform non-destructive testing (NDT) processes across industries like oil and gas, power generation, aerospace, transportation and more. This new surface damage assessment solution introduces a modernized, intuitive interface that brings unprecedented customization, speed and clarity to corrosion or mechanical damage inspection processes, providing asset owners with the highest possible confidence in results for decision-making.

At the heart of this solution is the HandySCAN 3D|EVO series, Creaform’s most powerful handheld 3D scanner to date. Equipped with a built-in touchscreen, the EVO series offers intuitive, on-the-spot control for operators conducting inspections in the field, minimizing the need for additional devices and making workflows more efficient. And with the integrated Guide Inspection mode, operators can perform streamlined, preconfigured inspections directly on the scanner, with minimal steps and interaction required. Wireless capabilities, enabled by the Mobility Kit, also grant users the freedom to access and scan assets in challenging or hazardous environments, without the constraints of cables.

The integrated high-resolution 12 MP camera delivers clear, precise visual documentation, which not only supports augmented reality feedback and real-time operator guidance but also ensures high-quality reporting and traceability for critical NDT applications, without the need for an additional camera. When paired with Creaform Integrity Suite, the scanner becomes the inspection procedure itself, streamlining every step from acquisition to reporting.

The Creaform Integrity Suite includes specialized modules tailored to key sectors: Source: CreaformSource: Creaform

  • The Pipeline Module delivers accurate results and in-depth on-site wrinkle, corrosion, strain-based analyses and more, enabling pipeline owners to establish valid diagnoses and make timely, informed repair decisions.
  • The Aircraft Module is the first dedicated 3D visualization software designed specifically for aircraft surface 3D assessment and dent damage characterization on aircraft surfaces. It provides decision makers with a comprehensive data on issues requiring further analysis.
  • The Pressure Equipment Module provides absolute measurements of thickness loss on curved and complex geometries, including Fitness for Service (API 579) standards to determine whether equipment remains suitable for continued operation or requires shutdown and repairs.
  • The Analysis Toolkit combines powerful inspection and reverse engineering features to streamline day-to-day maintenance operations. It supports damage assessments without CAD, blend analysis, cross-sections and key dimensional inspections like bend bending radius and ovality. For retrofitting, it offers IGES/STEP export and CAD transfer.

Each module is designed to support industry-specific workflows with customizable inspection steps and parameterization. The suite also introduces a savable and customizable PDF report generator, eliminating manual editing and enabling instant final report creation. This ensures higher conformity, fewer documentation errors and faster onboarding, even for less experienced users.

Backed by multilingual customer support and proudly made in Canada, it features self-learning tools via the Insight Channel, interactive tooltips and onboarding tips, and provides easier information sharing across teams through Creaform.OS Viewer.

“The Creaform Integrity Suite represents a major leap forward for NDT professionals, allowing them to focus on decision-making rather than data gathering and documentation,” said François Lachance, product manager software at Creaform. “Combined with the HandySCAN 3D|EVO Series, this solution redefines what’s possible in surface damage assessment, from the field to the final report.”

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement