Industrial Electronics

Ultra-flat gain low noise amplifier for wideband receiver systems

17 September 2025

The new ZVE-0234LNX–K+ wideband amplifier from Mini-Circuits is the perfect solution for sensitive wideband receiver systems where low noise performance and flat gain are critical parameters.

Source: Mini-CircuitsSource: Mini-Circuits

This model is rated for operation from 2 GHz to 30 GHz with a DC supply voltage range from +5.7 V to +10 V and just 58 mA typical current consumption. This rugged design features reverse voltage protection and comes in a compact housing (1.2 inches x 0.46 inches x 0.45 inches) with 2.92 mm connectors. It also serves as a plug-and-play evaluation module for customers considering the AVA-0233LN-D+ MMIC die.

Key features:

  • Excellent gain flatness, ±0.4 dB
  • Low noise figure, 2.5 dB
  • Up to 6-19 mW output power at P1dB
  • Single supply range: +5.7 V to 10 V
  • Reverse voltage protected
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement