Electronics and Semiconductors

HALT and HASS for testing electronics

19 August 2025
Source: TT Electronics

Highly accelerated life testing (HALT) and highly accelerated stress screening (HASS) refers to a sequence of assessments designed to expedite the influence of environmental and mechanical conditions on items and materials to ascertain their responses. HALT is the procedure of subjecting electronic equipment to heightened pressures to induce failures and reveal design and construction deficiencies. The imposed stressors generally exceed anticipated field conditions to promptly identify failures. The HASS testing is a screening procedure wherein all or portions of the equipment endure thermal and mechanical stresses at severity levels derived from HALT tests. This article will investigate the details and experimental setup of these tests.

Experimental setups

HALT

Halt test uncovers design weaknesses and process flaws by subjecting products to stress levels beyond normal operational limits.

Component

Details

Chamber

HALT chambers are capable of applying combined vibration, thermal and electrical stress. Typically includes:
- Liquid nitrogen-fed thermal systems for rapid temperature changes.
- Multi-axis pneumatic or electrodynamic shakers for vibration (up to 50 GRMS, 6 degrees of freedom).
- Programmable logic controllers (PLC) or test software.

Test fixture

Custom fixtures to securely hold the device under test (DUT) and ensure consistent exposure.

Sensors

Thermocouples, accelerometers and electrical monitors to track the system during the test.

Data logging

Continuous real-time logging of failures and system parameters.

Test procedure:

  1. Cold step stress:
    Gradually decrease the temperature (e.g., from 0° C to -100° C in 10° C steps), monitoring functionality at each level until the product fails.
  2. Hot step stress:
    Increase temperature (e.g., from 25° C to 150° C), again in steps, until failure occurs.
  3. Rapid thermal transitions:
    Alternate between hot and cold extremes at rapid rates (e.g., greater than 60° C/min) to reveal thermal fatigue issues.
  4. Vibration stress:
    Apply 6-DOF random vibration (e.g., up to 50 GRMS) in steps. Identify resonance and failure points.
  5. Combined environment:
    Apply thermal and vibration simultaneously, possibly with electrical load, to simulate worst-case operating conditions.
  6. Failure analysis and fix:
    Examine the failure, modify the design and retest until no further failure occurs under stress.

HASS

HASS screens production units for latent manufacturing defects using stress levels derived from HALT.

Component

Details

Chamber

Same type as used in HALT, but stress levels are lower.

Thermal system

Set to levels derived from HALT (e.g., -20° C to 80° C).

Vibration

Lower GRMS than HALT (e.g., 10 GRMS to 20 GRMS).

Power cycling

May include ON/OFF cycles under stress to simulate use patterns.

Monitoring

Systems continuously checked for performance degradation.

Test procedure:

  1. Set screening parameters:
    Based on HALT, define safe levels for production screening without over-stressing units.
  2. Apply combined stress:
    Simultaneously apply thermal cycling and vibration to DUTs.
  3. Cycle duration:
    HASS typically runs for a few hours to a few days. Each unit is tested for a shorter duration than HALT.
  4. Failure isolation:
    Units failing during HASS are isolated for root cause analysis.
  5. Pass/fail criteria:
    Unlike HALT, HASS has strict pass/fail limits. Units must meet full specifications during and after testing.

What kind of electronics need testing?

Embedded systems and controllers

Examples:

  • Microcontroller units (MCUs)
  • Digital signal processors (DSPs)
  • Programmable logic controllers (PLCs)

These are central to automation and control. HALT/HASS uncovers weaknesses in firmware integration, PCB layout and thermal management early in the development cycle.

Communication and networking devices

Examples:

  • Routers, switches and modems
  • Satellite and radio frequency (RF) communication modules
  • Cellular base stations

These must function in dynamic, often remote environments. HALT is used to expose RF shielding issues, thermal cycling impact on connectors and electromagnetic interference (EMI) vulnerabilities.

Automotive electronics

Examples:

  • Engine control units (ECUs)
  • Anti-lock braking systems (ABS)
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and navigation modules

Vehicles undergo extreme temperature and vibration cycles. HALT ensures design robustness, while HASS catches defects from assembly and soldering in mass production.

Aerospace and defense electronics

Examples:

  • Avionics systems
  • Flight control units
  • Radar and navigation electronics
  • Defense-grade sensors

Reliability is paramount in air and space operations. HALT is used early to guarantee survival in high-vibration, high-altitude and thermal conditions; HASS is used to screen for micro-defects from manufacturing.

Medical devices

Examples:

  • Patient monitors
  • Diagnostic imaging systems
  • Implantable devices (e.g., pacemakers)

HALT tests ensure the safety and durability of life-saving systems under physiological and environmental stressors. For implantables, specialized HALT testing is adapted to simulate body conditions.

Industrial and power electronics

Examples:

  • Inverters and motor drives
  • SCADA components
  • Industrial control panels
  • Power supply units (SMPS, UPS)

They often operate in factories with dust, humidity and temperature fluctuations. HALT evaluates long-term wear effects like capacitor aging or solder fatigue; HASS ensures build quality.

Consumer electronics

Examples:

  • High-end smartphones
  • Laptops and tablets
  • Gaming consoles

Used mostly by premium brands (e.g., Apple, Samsung) during design validation to ensure resilience to drops, temperature shifts and user abuse scenarios.

Optical and imaging electronics

Examples:

  • Industrial cameras
  • Surveillance systems
  • Optical sensors and lidar systems

Optical systems are sensitive to mechanical shifts and thermal misalignments. HALT reveals optical misalignments, sensor noise under stress and PCB failure from vibration.

Conclusion

Any electronic device where reliability, safety or harsh environmental exposure is a concern can benefit from HALT and HASS testing. These tests are mainly preventive — identifying weaknesses early saves cost, avoids recalls and ensures field performance.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement