Wired Connectivity

Ethernet devices for high performance connectivity

25 February 2025
The E830 and E610 controllers and network adapters that are targeted at enterprise, telecom, cloud, edge, HPC and AI applications. Source: Intel

Intel Corp. has launched two Ethernet product lines targeted at enterprise, telecom, cloud, edge, high performance computing and AI applications.

Called the Ethernet E830 and E610 controllers and network adapters, the devices are aimed at providing high performance connectivity while also enhancing energy efficiency and security as well as lowering cost of ownership.

Intel said the Ethernet devices have better performance and security for both data centers and edge environments than previous generations. As applications like AI, IoT, edge, cloud computing, 5G and more grow in data and connectivity, Ethernet solutions will need higher performance, the company said.

E830 family

The Ethernet E830 family is designed for workloads in virtualized enterprise, cloud, telecom and edge applications. It includes dual-port 25 GbE PCIe and OCP 3.0-compliant adapters. Other features include:

  • Speeds up to 200 GbE
  • Port configurations of 1x200GbE, 2x100/50/25/10GbE and 8x25/10GbE
  • Precision time measurement
  • Secure boot
  • Secure firmware upgrade
  • Dual hardware roots of trust

E610 family

The Ethernet E610 family is for use cases where power efficiency and security to control plan networking are needed. The features include:

  • Support for 10GBASE-T, 5G, 2.5G and 1000BASE-T
  • Secure security protocol and data model (SPDM)
  • Platform level data model (PLDM)
  • Baseboard management controller pass through
  • NC-SI support
  • 50% less power consumption than previous generations
  • Hardware root of trust
  • Compatibility with prior-generation 10GBASE-T
To contact the author of this article, email PBrown@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement