Analog/Mixed Signal

Dual 400 gigabit Ethernet MACsec PHY for data center and 5G

05 February 2020

The PHY transceivers. Source: MarvellThe PHY transceivers. Source: MarvellMarvell has introduced a dual 400 gigabit Ethernet MACsec PHY transceiver with 256 bit encryption and Class C compliant precision time protocol (PTP) timestamping.

The hardware point-to-point encryption encompassing Ethernet speeds up to 400G is being deployed in cloud, carrier and enterprise networks to address the market demand for enhanced data security, Marvell said. The PHY device uses Marvell’s 56G PAM4 SerDes technology, IEEE 802.1AE 256-bit MACsec encryption and highly accurate PTP timestamping.

The device can be used for hyperscale data center, edge, enterprise and 5G infrastructure applications.

The 88X7121P supports both retiming and gearboxing applications and its footprint- and software-compatible to Marvel’s 88X7120 PHY. The device is also compliant to IEEE standards for 400 GbE, 100 GbE and 50 GbE and exceeds electrical specification to interface with QSFP-DD and OSFP optical modules.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement