Industrial Electronics

High-performance mica capacitors from Exxelia for critical applications

13 February 2025

Exxelia presents four series of mica capacitors, tailored to meet the stringent demands of radio frequency (RF), military and aerospace applications.

Mica capacitors are valued for their stability and reliable performance across a wide range of applications. They maintain consistent electrical characteristics over time and across temperature variations, making them suitable for use in critical environments.

Exxelia’s silver mica capacitors are designed to offer performance, stability, precision and reliability, and include series designed as per MIL standards. They offer a high Q factor that reduces energy loss, enhancing efficiency, particularly in RF applications. These capacitors are designed to withstand demanding conditions, supporting voltage ratings up to 1 kV DC and operating temperatures up to 150° C. Besides, Exxelia offers custom design options and ensures long-term product availability without obsolescence. Source: ExxeliaSource: Exxelia

Exxelia offers four product series of mica capacitors:
The CMR series built to MIL-PRF-39001 standards, exemplifies precision and reliability. Ideal for RF applications, these silvered mica capacitors deliver a high Q factor, ensuring minimal energy loss and consistent performance even under extreme conditions, with a capacitance range from 1 pF to 12,000 pF and voltage ratings up to 500 V. Operating across a temperature span of -55° C to 150° C, they are engineered for environments where performance is non-negotiable.

For applications requiring robust endurance at elevated temperatures, the CM series is the go-to choice. Designed to operate up to 150° C and conforming to MIL-C-5 standards, these capacitors combine exceptional thermal stability with capacitance values between 200 pF and 12,000 pF and voltage ratings up to 500 V. Their low dielectric losses make them indispensable in sectors like aerospace and military, where resilience in harsh environments is crucial.

Complementing these ranges is the MF series, a high-reliability solution crafted for precision in critical applications. With capacitance values spanning from 4.7 pF to 33 nF and voltage ratings up to 1 kV, these dipped mica capacitors deliver excellent temperature stability and high Q performance, particularly suited for RF systems and sensitive instrumentation. Their compact design and reliable performance make them a trusted choice for precision-oriented technologies.

The CA series rounds out the offering with its superior capabilities in high-rel applications. Featuring capacitance values from 0.005 nF to 0.1 µF and voltage ratings up to 1 kV, these silvered mica capacitors excel in RF and microwave applications. Operating within a temperature range of -55° C to 125° C, they combine a high Q factor and low equivalent series resistance (ESR) to deliver exceptional performance and minimal energy loss in the most demanding conditions.

These four series demonstrate the versatility and durability of mica capacitors, providing customized solutions for a broad spectrum of critical applications across industries that demand the highest levels of precision and reliability.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement