Hamamatsu Photonics is pleased to announce the launch of the C17212-011, a RoHS-compliant mid-infrared detector module equipped with a built-in preamplifier. This compact and user-friendly module is designed to operate at room temperature and offers enhanced performance for a variety of applications.
The C17212-011 features advanced back-illuminated indium arsenide antimonide (InAsSb) photodetectors
Source: Hamamatsu Photonics specifically engineered to minimize temperature crosstalk. Users can customize the module with different sensors to achieve wavelength sensitivity in the 5 μm, 8 μm or 10 μm bands, tailoring the device to meet specific application requirements.
With a fast response rate of 10 MHz, the C17212-011 is particularly well-suited for high-speed gas analysis, FTIR spectrometry and carbon dioxide laser monitoring.
Hamamatsu Photonics invites custom device requests to accommodate customer requirements.