Automated and portable 3D measurement solutions provider Creaform has launched an automation kit that can turn the HandySCAN 3D and MetraSCAN 3D portable 3D scanner families into fully fledged solutions for automated quality control (AQC) applications. Outfitted with a collaborative robot (cobot) and all related equipment, the actual workstation allows the operator to use the 3D scanners in portable mode as well as in automated mode in a safe solution that is easy to both install and deploy.
A true model of interconnectedness, the solution interfaces seamlessly with the VXscan-R digital twin
Source: Creaform environment and thus becomes an all-in-one, user-friendly system for anyone to use, even workers who are unaccustomed or unfamiliar with the technology. And with features such as a smaller footprint, a light and compact design, and an affordable total cost of ownership, the hybrid solution is part of a noble effort to democratize access to automated solutions and automation as a whole.
The company explained, “When mounted to a cobot, the scanners boast several benefits such as a gain in productivity and a reduction in the potential for error. But at any point, the HandySCAN 3D or MetraSCAN 3D can be used in a portable manner, to enhance versatility and eliminate the need to move workpieces around.”