Delta, a global leader in power management and provider of internet of things (IoT)-based smart green solutions, is showcasing high-efficiency wireless charging systems and smart industrial automation solutions for automated guided vehicles (AGVs), e-forklifts and conveyors to foster autonomous logistics operations. Key features include a 30 kW wireless charging system, which offers up to 95% efficiency for a broad range of industrial logistics vehicles, and a machine vision solution with 3D time-of-flight (ToF) smart cameras to enable AGV smooth navigation even in completely dark logistics conditions.
Source: Delta
During the event, Delta will present a live AGV demonstration to showcase:
-Delta’s wireless charging systems, which adopt industrial wireless charging technology developed by WiTricity. The 1 kW wireless charging system is composed of a primary unit for AC supply attachment and a secondary for vehicle battery connection. The two units can transfer power wirelessly within a gap of up to 20 mm with a maximum of 93% power conversion efficiency. The M∞Vbase single-phase model features 3 to 5 charging modules with each providing 1,350 W power output to meet various charging demands. It also supports Ethernet communication for energy management.
-The 3D ToF Smart Camera DMV-T integrates imaging, sensing and computing in a compact design and supports 6 W ultra low power consumption, which is perfect for the integration in the mobile robot with limited space. Featuring a built-in dual-core CPU, the DMV-T can process the depth maps in real time and leverage Delta’s Machine Vision Platform DIAVision for AGV navigation and collision avoidance. In addition, the AGV servo system adopts the integrated brushless DC gearmotor for locomotion, with the integration of the servo motor, servo drive, magnetic encoder and planetary reducer in one package. This coupling-free gearmotor design is a compact solution for the space-saving demand of the AGV chassis.
-Delta will also showcase a forklift-shaped demo to present the latest M∞Vair 30 kW wireless charging system. This system also features a primary and a secondary unit and enables a fully autonomous charging over a gap of up to 150 mm. Its up to 95% contactless power transmission greatly reduces energy waste for large e-vehicles such as forklifts. A fully integrated warehouse and logistics solution with a visualized SCADA System VTScada facilitates remote control of diverse subsystems. The control span covers various applications, such as door and dock, conveyors, sorting, picking and scanning.
Visit Delta’s booth B7640, Hall B at the Georgia World Congress Center in Atlanta, Georgia, during MODEX 2024 from March 11 to March 14.