Industrial Electronics

WAGO Eco2 Series power supplies from AutomationDirect

02 April 2024

AutomationDirect has added WAGO Eco2 series power supplies that offer performance and value, featuring high efficiency and a compact, space-saving design, making them ideal for space-limited applications. These economical power supplies provide reliable performance and long service life for a variety of applications such as industrial automation, building management systems, machine control and robotics.Source: AutomationDirectSource: AutomationDirect

Eco2 power supplies accept a universal 90 V AC to 264 V AC input voltage and provide a 24 V DC adjustable output in 30 W, 120 W and 240 W models. They offer up to 90% efficiency, a built-in DC OK relay and LED indicator, and are available in rugged metal or thermoplastic housings. Push-in connections and WAGO levers make wiring the Eco2 series quick, easy, and tool-free, saving valuable installation time.

The new WAGO Eco2 power supplies are UL listed, RoHS compliant, and UKCA and CE marked. They offer a two year warranty and start at $60.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement