Industrial Electronics

Heilind Electronics introduces Wago’s PCB terminal blocks for power applications

18 December 2020

Heilind Electronics, an authorized distributor for Wago and a supplier of electronic components worldwide, is now stocking the manufacturer’s PCB terminal blocks for power applications.

Offering a compact size, high current carrying capacity and integrated connection technology, Wago terminal blocks facilitate faster and easier wiring. The easy-to-use lever opens at an angle of up to 60 degrees and is designed to securely close the clamping unit. Additionally, the lever locks into open or closed position with a Source: Heilind ElectronicsSource: Heilind Electronicstactile and audible click.

The terminal blocks also offer flexibility. Conductors can be connected both horizontally and vertically to the circuit board, and testing can be performed parallel or perpendicular to conductor entry.

Wago’s power electronics selection includes two families of PCB terminal blocks, as well as a pluggable connector system for cross sections up to 25 mm squared and nominal current up to 76 A. This comprehensive product lineup accommodates 24 – 4 AWG and includes UL ratings as high as 85 A and 1,000 V.

These products also feature push-in Cage Clamp connection technology. This allows for increased pin spacing and double pinning, ultimately expanding current capacities while maximizing voltage ratings.

Wago’s PCB terminal blocks are easy to use in the tightest spaces and are perfect for panel feed-through applications. Since they meet the requirements of EN and UL 61800-5-1, the products are also suitable for panel feed-through connections in electric drive system applications.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement