Analog/Mixed Signal

Microchip unveils SiC gate driver solution

22 February 2024

To help meet the demand of widespread electrification, Microchip Technology has introduced a 3.3 kV XIFM plug-and-play silicon carbide (SiC) gate driver.

The mSiC device contains augmented switching technology that is designed to work out-of-the-box with preconfigured module settings to reduce design and evaluation time, Microchip said.

The XIFM gate driver features digital control, an integrated power supply and a robust fiber-optic interface for improving noise immunity.

Other features of the device include:

  • Preconfigured turn on/off
  • 10.2 kV reinforced isolation with built-in monitoring
  • Temperature protection functions
  • DC link monitoring
  • Undervoltage lockout
  • Overvoltage lockout
  • Short circuit/overcurrent protection
  • Negative temperature coefficient

The device is designed to streamline the designing, testing and qualifying of gate driver circuits in a plug-and-play solution.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement