Electronics and Semiconductors

KOA Speer introduces 1 W 1206 size automotive current sense resistor

05 October 2023

KOA Speer Electronics has unveiled a 1 W 1206 size automotive current sense resistor, the new UR73VH2B. The UR73VH2B offers a higher power rating in the smaller 1206 package size. It extends the resistance range for the UR73VHB by encompassing 100 m to 1Ω, has a temperature coefficient of resistance of ±100 ppm/° C,Source: KOA Speer ElectronicsSource: KOA Speer Electronics and a standard tolerance of ±1%. It also has a wide operating temperature range of -55° C to 155° C with a rated terminal temperature of 125° C.

Low resistance UR73V resistors are designed for high accuracy, high reliability and current detection. They are ideal for automotive, industrial, telecommunication and consumer electronics markets, in applications such as electronic control units (ECUs), small motors, displays, monitors, DC to DC conversion and AC adaptors, power supplies, notebook PCs, cell phones and motor circuits.

UR73V resistors are suitable for both flow and reflow soldering and are AEC-Q200 tested. Lead time is 11 weeks.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement