Industrial Electronics

Modine debuts new electric infrared product line

19 September 2023

Modine, a developer of heating solutions in the HVAC industry, has launched a new electric infrared product line and expands its portfolio of energy-efficient and low-emissions heating solutions for a wide range of commercial and residential applications.

The new MEL series is a high-wattage, commercial-grade high-intensity electric infrared heater with outputs ranging from 750 W to 11,400 W. The heaters are equipped with a specially designed reflector for optimal radiant heat output with a replaceable tungsten element that provides a fast heat up time. The unit can be wall, ceiling or recess mounted with optional accessories making it suitable for a variety of locations ranging from patios, open air dining, vestibules and many other commercial spaces.

Heaters are equipped with a specially designed reflector for optimal radiant heat output. Source: ModineHeaters are equipped with a specially designed reflector for optimal radiant heat output. Source: Modine

"At Modine, we are committed to helping our customers lower greenhouse gas emissions and reduce their carbon footprint," said Jon Schlemmer, vice president and general manager of Modine's heating business. "The MEL Series provides our customers with a low-emissions heating product that can be used in a wide range of applications. We're excited to add this new product to our growing line of electric heating solutions. Our team is committed to offering products that support Modine's purpose of engineering a cleaner and healthier world."

The MEL series is a perfect heating solution for a wide range of applications from outdoor patios to warehouses, with operational benefits that include:

  • Highly efficient energy transfer
  • Lower mounting heights
  • Heat and light energy are balanced to reduce glare and provide high output
  • Input voltages of 120 V to 480 V
  • UL-certified for residential outdoor use and commercial indoor and outdoor use.
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement