Industrial Electronics

Analytical precision provided by 5-digit portable digital density meter

20 September 2023

A new field density meter joins the NEXT ERA instrument family developed by Eralytics GmbH and featuring high-precision density measurement.

ERADENS XS is an extremely rugged, full-metal device with only 1.5 kg of weight and engineered to measure density in full compliance with ASTM D4052 and ISO 12185. It is highly robust, withstanding harsh environments such as extreme temperatures or any kind of vibrations, and geared for precise measurementSource: eralytics GmbHSource: eralytics GmbH of density directly in the field.

The operation is fast and easy by simply connecting the analyzer via Bluetooth with a mobile device. An optional long-life lithium battery extends the measurement possibilities even in the most remote areas.

With the temperature-controlled x-oscillating metal U-tube technology inside, ERADENS XS measures density with 5-digit precision. It is also available for direct connection with all Eralytics analyzers and is an optimal solution across various industries, from the petroleum industry to the food, chemical, or flavors and fragrance industry.

Featuring unique sample introduction from the top and ergonomic handle, ERADENS XS is equally easy to operate for right-handed and left-handed users. The compact dimensions and lightweight instrument design offer true portability on-site and require minimum bench space in the lab.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement