Power Semiconductors

Industrial-grade silicon carbide MOSFET enables higher power density

05 May 2023

The latest addition to the portfolio of silicon carbide (SiC) products offered by Diodes Incorporated is the DMWS120H100SM4 N-channel SiC metal-oxide semiconductor field-effect transistor (MOSFET). This device addresses demand for higher efficiency and higher power density for applications such as industrial motor drives, solar inverters, data center and telecom power supplies, DC-DC converters and electric vehicle battery chargers.

The DMWS120H100SM4 operates at a high voltage (1,200 V) and drain current (up to 37 A) while maintainingSource: Diodes IncorporatedSource: Diodes Incorporated low thermal conductivity (RθJC = 0.6° C/W), making it well-suited for applications running in harsh environments. This MOSFET has a low RDS(ON) (typical) of only 80 mΩ (for a 15 V gate drive) to minimize conduction losses and provide higher efficiency. In addition, the device has a gate charge of only 52 nC to reduce switching losses and lower the package temperature.

This product is the first SiC MOSFET on the market in a TO247-4 package. The additional Kelvin sense pin can be connected to the source of the MOSFET to optimize the switching performance, thereby enabling even higher power densities.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement